Sartorius Lab Instruments GmbH & Co. KG Type I Ultra Pure Water Systems H2OBASIC-T

Description
arium® basic Ultrapure Water System The arium® basic system supplies ASTM type 1 ultrapure water and is used for both critical applications and routine analyses. Streamlined to incorporate only the most important functions for the production of high-quality ultrapure water, the arium® basic is a cost-effective alternative for the discerning user that is also very easy to use. Areas of Application Atomic absorption (AA) Ion exchange chromatography (IC) Inductively coupled plasma mass spectrometry (ICP-MS) Rinsing glass vessels Preparing buffers and media Manufacturing reagents Features Innovative glass operator interface with touch function Time-controlled dispensing Freely adjustable flow rates up to 2 l /min** Conductivity measurement for product water Data logging on printer or PC Activatable PIN code for basic configurations Service and alarm functions supported by graphic displays Intelligent alarm system Compact design
Datasheet
Description
arium® basic Ultrapure Water System The arium® basic system supplies ASTM type 1 ultrapure water and is used for both critical applications and routine analyses. Streamlined to incorporate only the most important functions for the production of high-quality ultrapure water, the arium® basic is a cost-effective alternative for the discerning user that is also very easy to use. Areas of Application Atomic absorption (AA) Ion exchange chromatography (IC) Inductively coupled plasma mass spectrometry (ICP-MS) Rinsing glass vessels Preparing buffers and media Manufacturing reagents Features Innovative glass operator interface with touch function Time-controlled dispensing Freely adjustable flow rates up to 2 l /min** Conductivity measurement for product water Data logging on printer or PC Activatable PIN code for basic configurations Service and alarm functions supported by graphic displays Intelligent alarm system Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Type I Ultra Pure Water Systems
H2OBASIC-T
Type I Ultra Pure Water Systems H2OBASIC-T
arium® basic Ultrapure Water System The arium® basic system supplies ASTM type 1 ultrapure water and is used for both critical applications and routine analyses. Streamlined to incorporate only the most important functions for the production of high-quality ultrapure water, the arium® basic is a cost-effective alternative for the discerning user that is also very easy to use. Areas of Application Atomic absorption (AA) Ion exchange chromatography (IC) Inductively coupled plasma mass spectrometry (ICP-MS) Rinsing glass vessels Preparing buffers and media Manufacturing reagents Features Innovative glass operator interface with touch function Time-controlled dispensing Freely adjustable flow rates up to 2 l /min** Conductivity measurement for product water Data logging on printer or PC Activatable PIN code for basic configurations Service and alarm functions supported by graphic displays Intelligent alarm system Compact design

arium® basic Ultrapure Water System

The arium® basic system supplies ASTM type 1 ultrapure water and is used for both critical applications and routine analyses. Streamlined to incorporate only the most important functions for the production of high-quality ultrapure water, the arium® basic is a cost-effective alternative for the discerning user that is also very easy to use.

Areas of Application

  • Atomic absorption (AA)
  • Ion exchange chromatography (IC)
  • Inductively coupled plasma mass spectrometry (ICP-MS)
  • Rinsing glass vessels
  • Preparing buffers and media
  • Manufacturing reagents

Features

  • Innovative glass operator interface with touch function
  • Time-controlled dispensing
  • Freely adjustable flow rates up to 2 l /min**
  • Conductivity measurement for product water
  • Data logging on printer or PC
  • Activatable PIN code for basic configurations
  • Service and alarm functions supported by graphic displays
  • Intelligent alarm system
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Ion Exchange Equipment
Product Number H2OBASIC-T
Product Name Type I Ultra Pure Water Systems
Market Medical / Food
Unlock Full Specs
to access all available technical data

Similar Products

Water Softener System - DI-SEP® - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Market Medical / Food; Industrial
Removal Application Water Softening; Nitrate Removal
View Details
Electro-Deionization Systems - ElectroFlex - Marmon Industrial Water LLC
Specs
Market Industrial; Other; Power Generation, Petrochemical
Removal Application Demineralization; Ultra Pure Water; Purification
Operating Flow Rates 15 to 440 GPM (56.82 to 1667 L/min)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Market Medical / Food
Removal Application Ultra Pure Water
Peak Flow Rate 0.0088 GPM (0.0334 L/min)
View Details
Industrial Hard Water Treatment System - HIME Series - Scalewatcher North America, Inc.
Specs
Removal Application Water Softening; Condensate Polishing; Ultra Pure Water
View Details