Sartorius Lab Instruments GmbH & Co. KG Incubation-shaking Cabinet CERTOMAT® Tplus BBI-8865922

Description
CERTOMAT® Tplus Stackable incubation shaker with interface for SCADA software Based on the construction of the CERTOMAT® BS-1 the model CERTOMAT® Tplus provides a sophisticated controller for extensive data communication with process control software, such as our MFCS/ win process control software. Three CERTOMAT® Tplus incubation shakers can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units can be run with full load at top speed. Temperature, shaking speed and illumination can be defined and stored in twenty programs with four steps and one pre-step each. Safety features include visual and acoustic alarms, a memory function for automatic re-start after power failure, and recording of the time and duration of interruptions. An integrated spill tray prevents any liquid media from broken flasks from entering the mechanical system. The CERTOMAT® Tplus is available with a choice of two shaking amplitudes and with integrated cooling. Further optional accessories are an illumination unit, various support frames and an additional incubation grid that can be mounted in the upper part of the cabinet. The interior of the incubation cabinet is completely made of polished stainless steel. IQ/OQ documents for use of the CERTOMAT® Tplus in validated processes are available. Benefits Touchscreen for easy operation Interface for connection to SCADA software MFCS To make it functional, every CERTOMAT® shaker or incubation shaker requires a tray. Available tray sizes are 420 x 420 mm (E/EU) and 800 x 420 mm (F/FU). Suitable trays, clamps and further accessories are listed with each instrument.
Description
CERTOMAT® Tplus Stackable incubation shaker with interface for SCADA software Based on the construction of the CERTOMAT® BS-1 the model CERTOMAT® Tplus provides a sophisticated controller for extensive data communication with process control software, such as our MFCS/ win process control software. Three CERTOMAT® Tplus incubation shakers can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units can be run with full load at top speed. Temperature, shaking speed and illumination can be defined and stored in twenty programs with four steps and one pre-step each. Safety features include visual and acoustic alarms, a memory function for automatic re-start after power failure, and recording of the time and duration of interruptions. An integrated spill tray prevents any liquid media from broken flasks from entering the mechanical system. The CERTOMAT® Tplus is available with a choice of two shaking amplitudes and with integrated cooling. Further optional accessories are an illumination unit, various support frames and an additional incubation grid that can be mounted in the upper part of the cabinet. The interior of the incubation cabinet is completely made of polished stainless steel. IQ/OQ documents for use of the CERTOMAT® Tplus in validated processes are available. Benefits Touchscreen for easy operation Interface for connection to SCADA software MFCS To make it functional, every CERTOMAT® shaker or incubation shaker requires a tray. Available tray sizes are 420 x 420 mm (E/EU) and 800 x 420 mm (F/FU). Suitable trays, clamps and further accessories are listed with each instrument.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Incubation-shaking Cabinet CERTOMAT® Tplus
BBI-8865922
Incubation-shaking Cabinet CERTOMAT® Tplus BBI-8865922
CERTOMAT® Tplus Stackable incubation shaker with interface for SCADA software Based on the construction of the CERTOMAT® BS-1 the model CERTOMAT® Tplus provides a sophisticated controller for extensive data communication with process control software, such as our MFCS/ win process control software. Three CERTOMAT® Tplus incubation shakers can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units can be run with full load at top speed. Temperature, shaking speed and illumination can be defined and stored in twenty programs with four steps and one pre-step each. Safety features include visual and acoustic alarms, a memory function for automatic re-start after power failure, and recording of the time and duration of interruptions. An integrated spill tray prevents any liquid media from broken flasks from entering the mechanical system. The CERTOMAT® Tplus is available with a choice of two shaking amplitudes and with integrated cooling. Further optional accessories are an illumination unit, various support frames and an additional incubation grid that can be mounted in the upper part of the cabinet. The interior of the incubation cabinet is completely made of polished stainless steel. IQ/OQ documents for use of the CERTOMAT® Tplus in validated processes are available. Benefits Touchscreen for easy operation Interface for connection to SCADA software MFCS To make it functional, every CERTOMAT® shaker or incubation shaker requires a tray. Available tray sizes are 420 x 420 mm (E/EU) and 800 x 420 mm (F/FU). Suitable trays, clamps and further accessories are listed with each instrument.

CERTOMAT® Tplus

Stackable incubation shaker with interface for SCADA software

Based on the construction of the CERTOMAT® BS-1 the model CERTOMAT® Tplus provides a sophisticated controller for extensive data communication with process control software, such as our MFCS/ win process control software.

Three CERTOMAT® Tplus incubation shakers can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units can be run with full load at top speed.

Temperature, shaking speed and illumination can be defined and stored in twenty programs with four steps and one pre-step each. Safety features include visual and acoustic alarms, a memory function for automatic re-start after power failure, and recording of the time and duration of interruptions. An integrated spill tray prevents any liquid media from broken flasks from entering the mechanical system.

The CERTOMAT® Tplus is available with a choice of two shaking amplitudes and with integrated cooling. Further optional accessories are an illumination unit, various support frames and an additional incubation grid that can be mounted in the upper part of the cabinet. The interior of the incubation cabinet is completely made of polished stainless steel. IQ/OQ documents for use of the CERTOMAT® Tplus in validated processes are available.

Benefits

  • Touchscreen for easy operation
  • Interface for connection to SCADA software MFCS

To make it functional, every CERTOMAT® shaker or incubation shaker requires a tray. Available tray sizes are 420 x 420 mm (E/EU) and 800 x 420 mm (F/FU). Suitable trays, clamps and further accessories are listed with each instrument.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Shakers
Product Number BBI-8865922
Product Name Incubation-shaking Cabinet CERTOMAT® Tplus
Motion Orbital
Temperature Control Heating; Cooling
Speed Variable; Continuous
Features Timer; Programmable; Alarms
Frequency Range 40 to 400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Sieve Shaker - AS 300 Control - Retsch, Inc.
Specs
Motion Throwing Motion w/ Angular Momentum
Temperature Control None
Speed Variable
View Details
Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details
Meinzer II Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details