Sartorius Lab Instruments GmbH & Co. KG Incubation hood CERTOMAT®HK BBI-8863245

Description
Incubation hood CERTOMAT® HK BBI-8863245 Provides a temperature-controll ed environment up to +60 °C incubation temperature Allows temperatures below ambient, when combined with external cooler Can be used with many different bench top shakers Max. tray size 420 x 420 mm Ready for connection to an external cooler Suitable for 2 L flasks, using CERTOMAT® bench top shakers The incubation hood CERTOMAT® HK is suited for the growth of bacteria, yeast and insect cells in a temperature-controll ed environment from +10 °C up to +60 °C. The lowest temperature that can be reached depends on the performance of the external cooler (not included with CERTOMAT® HK!). The incubation hood controls the incubation temperature while the bench top shaker controls the shaking motion. This hood can best be combined with CERTOMAT® bench top shakers and a tray of 420 x 420 mm (width x depth). Obligatory accessories To make it functional, every CERTOMAT® HK incubation hood requires an external cooling system. A shaker is required for agitation of the samples.
Description
Incubation hood CERTOMAT® HK BBI-8863245 Provides a temperature-controll ed environment up to +60 °C incubation temperature Allows temperatures below ambient, when combined with external cooler Can be used with many different bench top shakers Max. tray size 420 x 420 mm Ready for connection to an external cooler Suitable for 2 L flasks, using CERTOMAT® bench top shakers The incubation hood CERTOMAT® HK is suited for the growth of bacteria, yeast and insect cells in a temperature-controll ed environment from +10 °C up to +60 °C. The lowest temperature that can be reached depends on the performance of the external cooler (not included with CERTOMAT® HK!). The incubation hood controls the incubation temperature while the bench top shaker controls the shaking motion. This hood can best be combined with CERTOMAT® bench top shakers and a tray of 420 x 420 mm (width x depth). Obligatory accessories To make it functional, every CERTOMAT® HK incubation hood requires an external cooling system. A shaker is required for agitation of the samples.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Incubation hood CERTOMAT®HK
BBI-8863245
Incubation hood CERTOMAT®HK BBI-8863245
Incubation hood CERTOMAT® HK BBI-8863245 Provides a temperature-controll ed environment up to +60 °C incubation temperature Allows temperatures below ambient, when combined with external cooler Can be used with many different bench top shakers Max. tray size 420 x 420 mm Ready for connection to an external cooler Suitable for 2 L flasks, using CERTOMAT® bench top shakers The incubation hood CERTOMAT® HK is suited for the growth of bacteria, yeast and insect cells in a temperature-controll ed environment from +10 °C up to +60 °C. The lowest temperature that can be reached depends on the performance of the external cooler (not included with CERTOMAT® HK!). The incubation hood controls the incubation temperature while the bench top shaker controls the shaking motion. This hood can best be combined with CERTOMAT® bench top shakers and a tray of 420 x 420 mm (width x depth). Obligatory accessories To make it functional, every CERTOMAT® HK incubation hood requires an external cooling system. A shaker is required for agitation of the samples.

Incubation hood CERTOMAT® HK BBI-8863245

  • Provides a temperature-controlled environment up to +60 °C incubation temperature
  • Allows temperatures below ambient, when combined with external cooler
  • Can be used with many different bench top shakers
  • Max. tray size 420 x 420 mm
  • Ready for connection to an external cooler
  • Suitable for 2 L flasks, using CERTOMAT® bench top shakers

The incubation hood CERTOMAT® HK is suited for the growth of bacteria, yeast and insect cells in a temperature-controlled environment from +10 °C up to +60 °C. The lowest temperature that can be reached depends on the performance of the external cooler (not included with CERTOMAT® HK!). The incubation hood controls the incubation temperature while the bench top shaker controls the shaking motion. This hood can best be combined with CERTOMAT® bench top shakers and a tray of 420 x 420 mm (width x depth).

Obligatory accessories

To make it functional, every CERTOMAT® HK incubation hood requires an external cooling system. A shaker is required for agitation of the samples.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Incubators
Product Number BBI-8863245
Product Name Incubation hood CERTOMAT®HK
Jacket Type Air
Features Alarm
Chamber Capacity 4.63 cubic feet (131 liters)
Temperature Range 10 to 60 C (50 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Jacket Type Air
Features Alarm; Stackable; Interior Lights (optional feature)
Chamber Capacity 1.06 cubic feet (30 liters)
View Details
CO2 Incubator - 50 - BMT USA, LLC
Specs
Jacket Type Direct Heat
Sensor Type Infrared
Features Alarm; Door Heater; Interior Lights
View Details