Sartorius Lab Instruments GmbH & Co. KG Floor Standing Centrifuge 8K BBI-8581991

Description
Floor standing centrifuge 8K BBI-8581991 Speed range up to 10,500 rpm Spincontrol Professional User friendly control unit integrated in the front panel Maintenance-free drive, high imbalance tolerance up to approx. 80 g Automatic rotor identification prevents the rotor from overspeeding Efficient refrigeration, temperature adjustable between -20 °C and + 40 °C easy opening of lid due to pneumatic springs Lid hinged on the left hand side to allow easy loading Ergonomic loading height of just 88 cm Two motorized lid locks for safe operation No need to open housing for emergency lid lock release Centrifuge fits through a door opening of only 82 cm Centrifuge stands on movable castors and adjustable feet to level it on the floor Easy access for maintenance and service Stainless steel bowl possibility of pre-cooling the rotors during standstill Refrigerant CFC-free (R 404a) Produced according to national and international regulations, e.g. IEC 61010, CE, WEEE options
Datasheet
Description
Floor standing centrifuge 8K BBI-8581991 Speed range up to 10,500 rpm Spincontrol Professional User friendly control unit integrated in the front panel Maintenance-free drive, high imbalance tolerance up to approx. 80 g Automatic rotor identification prevents the rotor from overspeeding Efficient refrigeration, temperature adjustable between -20 °C and + 40 °C easy opening of lid due to pneumatic springs Lid hinged on the left hand side to allow easy loading Ergonomic loading height of just 88 cm Two motorized lid locks for safe operation No need to open housing for emergency lid lock release Centrifuge fits through a door opening of only 82 cm Centrifuge stands on movable castors and adjustable feet to level it on the floor Easy access for maintenance and service Stainless steel bowl possibility of pre-cooling the rotors during standstill Refrigerant CFC-free (R 404a) Produced according to national and international regulations, e.g. IEC 61010, CE, WEEE options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Floor Standing Centrifuge 8K
BBI-8581991
Floor Standing Centrifuge 8K BBI-8581991
Floor standing centrifuge 8K BBI-8581991 Speed range up to 10,500 rpm Spincontrol Professional User friendly control unit integrated in the front panel Maintenance-free drive, high imbalance tolerance up to approx. 80 g Automatic rotor identification prevents the rotor from overspeeding Efficient refrigeration, temperature adjustable between -20 °C and + 40 °C easy opening of lid due to pneumatic springs Lid hinged on the left hand side to allow easy loading Ergonomic loading height of just 88 cm Two motorized lid locks for safe operation No need to open housing for emergency lid lock release Centrifuge fits through a door opening of only 82 cm Centrifuge stands on movable castors and adjustable feet to level it on the floor Easy access for maintenance and service Stainless steel bowl possibility of pre-cooling the rotors during standstill Refrigerant CFC-free (R 404a) Produced according to national and international regulations, e.g. IEC 61010, CE, WEEE options

Floor standing centrifuge 8K BBI-8581991

  • Speed range up to 10,500 rpm
  • Spincontrol Professional
  • User friendly control unit integrated in the front panel
  • Maintenance-free drive, high imbalance tolerance up to approx. 80 g
  • Automatic rotor identification prevents the rotor from overspeeding
  • Efficient refrigeration, temperature adjustable between -20 °C and + 40 °C
  • easy opening of lid due to pneumatic springs
  • Lid hinged on the left hand side to allow easy loading
  • Ergonomic loading height of just 88 cm
  • Two motorized lid locks for safe operation
  • No need to open housing for emergency lid lock release
  • Centrifuge fits through a door opening of only 82 cm
  • Centrifuge stands on movable castors and adjustable feet to level it on the floor
  • Easy access for maintenance and service
  • Stainless steel bowl
  • possibility of pre-cooling the rotors during standstill
  • Refrigerant CFC-free (R 404a)
  • Produced according to national and international regulations, e.g. IEC 61010, CE, WEEE options
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Centrifuges
Product Number BBI-8581991
Product Name Floor Standing Centrifuge 8K
Rotor Configuration Fixed Angle; Swinging Bucket
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
Configuration Floor Standing
Speed Super
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details
Heraeus Multifuge X3 Centrifuge, Regfrigerated 120 V - 3618-73 - Terra Universal, Inc.
Specs
Rotor Configuration Fixed Angle; Swinging Bucket
Display Digital
General Features Interchangeable Rotors; Programmable
View Details
Centrifuge CF-501 - CF-501 - Gold Standard Diagnostics
Gold Standard Diagnostics
Specs
Configuration Benchtop
Maximum Speed 3100 rpm
Maximum RCF 1600 xg
View Details
Mini Microcentrifuge - NU-MLX-106 - NuAire, Inc.
Specs
Rotor Configuration Fixed Angle
General Features Imbalance Detection; Interchangeable Rotors; Programmable
Configuration Benchtop
View Details