Sartorius Lab Instruments GmbH & Co. KG Benchtop Centrifuge 2-16KC BBI-8581304

Description
Benchtop centrifuge 2-16KC BBI-8581304 Spincontrol Comfort Illuminated keys: Start, stop, lid open Maximum capacity of 4 x 100 ml Up to 20,000 x g Brushless drive practically maintenance-free Speed pre-selection up to 15,300 rpm, low speed operation from 100 rpm possible Magnetic rotor identification prevents rotors from overspeeding Stainless steel bowl Imbalance switch No need to open housing for emergency lid lock release Easy lid opening due to pneumatic spring support Window in the centrifuge lid for external speed control Possibility of pre-cooling rotors during standstill Refrigerant CFC-free (R 134 a) Produced according to national and international safety regulations (e.g. IEC 1010)
Datasheet
Description
Benchtop centrifuge 2-16KC BBI-8581304 Spincontrol Comfort Illuminated keys: Start, stop, lid open Maximum capacity of 4 x 100 ml Up to 20,000 x g Brushless drive practically maintenance-free Speed pre-selection up to 15,300 rpm, low speed operation from 100 rpm possible Magnetic rotor identification prevents rotors from overspeeding Stainless steel bowl Imbalance switch No need to open housing for emergency lid lock release Easy lid opening due to pneumatic spring support Window in the centrifuge lid for external speed control Possibility of pre-cooling rotors during standstill Refrigerant CFC-free (R 134 a) Produced according to national and international safety regulations (e.g. IEC 1010)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Benchtop Centrifuge 2-16KC
BBI-8581304
Benchtop Centrifuge 2-16KC BBI-8581304
Benchtop centrifuge 2-16KC BBI-8581304 Spincontrol Comfort Illuminated keys: Start, stop, lid open Maximum capacity of 4 x 100 ml Up to 20,000 x g Brushless drive practically maintenance-free Speed pre-selection up to 15,300 rpm, low speed operation from 100 rpm possible Magnetic rotor identification prevents rotors from overspeeding Stainless steel bowl Imbalance switch No need to open housing for emergency lid lock release Easy lid opening due to pneumatic spring support Window in the centrifuge lid for external speed control Possibility of pre-cooling rotors during standstill Refrigerant CFC-free (R 134 a) Produced according to national and international safety regulations (e.g. IEC 1010)

Benchtop centrifuge 2-16KC BBI-8581304

  • Spincontrol Comfort
  • Illuminated keys: Start, stop, lid open
  • Maximum capacity of 4 x 100 ml
  • Up to 20,000 x g
  • Brushless drive practically maintenance-free
  • Speed pre-selection up to 15,300 rpm, low speed operation from 100 rpm possible
  • Magnetic rotor identification prevents rotors from overspeeding
  • Stainless steel bowl
  • Imbalance switch
  • No need to open housing for emergency lid lock release
  • Easy lid opening due to pneumatic spring support
  • Window in the centrifuge lid for external speed control
  • Possibility of pre-cooling rotors during standstill
  • Refrigerant CFC-free (R 134 a)
  • Produced according to national and international safety regulations (e.g. IEC 1010)
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Centrifuges
Product Number BBI-8581304
Product Name Benchtop Centrifuge 2-16KC
Rotor Configuration Fixed Angle; Swinging Bucket
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
Configuration Benchtop
Speed Super
Unlock Full Specs
to access all available technical data

Similar Products

Cyclograph Deluxe Centrifugal Chromotography Device -  - Miles Scientific (Analtech)
Specs
Rotor Configuration Fixed Angle
Configuration Benchtop
Analysis Method Preparative
View Details
Pilot Plant Centrifuges - H 300 P - Heinkel USA
Specs
Display None
Configuration Floor Standing
Analysis Method Preparative
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details
Heraeus Multifuge X1 Centrifuge, Refrigerated 230V - 1538-55 - Terra Universal, Inc.
Specs
Rotor Configuration Fixed Angle
Display Digital
General Features Interchangeable Rotors
View Details