Sartorius Lab Instruments GmbH & Co. KG Benchtop Centrifuge 3-18 BBI-8580014

Description
Benchtop centrifuge 3-18 BBI-8580014 Speed range up to 16,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 250 ml Different adapters for micro centrifuge tubes up to 250 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time and g-force Suitable for low speeds, e.g. for cell sedimentation, accuracy +/– 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Motorized lid lock Easy lid opening due to pneumatic spring support No need to open housing for emergency lid lock release Stainless steel bowl Imbalance switch Produced according to national and international safety regulations (e.g. IEC 1010)
Datasheet
Description
Benchtop centrifuge 3-18 BBI-8580014 Speed range up to 16,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 250 ml Different adapters for micro centrifuge tubes up to 250 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time and g-force Suitable for low speeds, e.g. for cell sedimentation, accuracy +/– 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Motorized lid lock Easy lid opening due to pneumatic spring support No need to open housing for emergency lid lock release Stainless steel bowl Imbalance switch Produced according to national and international safety regulations (e.g. IEC 1010)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Benchtop Centrifuge 3-18
BBI-8580014
Benchtop Centrifuge 3-18 BBI-8580014
Benchtop centrifuge 3-18 BBI-8580014 Speed range up to 16,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 250 ml Different adapters for micro centrifuge tubes up to 250 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time and g-force Suitable for low speeds, e.g. for cell sedimentation, accuracy +/– 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Motorized lid lock Easy lid opening due to pneumatic spring support No need to open housing for emergency lid lock release Stainless steel bowl Imbalance switch Produced according to national and international safety regulations (e.g. IEC 1010)

Benchtop centrifuge 3-18 BBI-8580014

  • Speed range up to 16,000 rpm
  • Spincontrol Comfort
  • Backlit keys: start, stop, lid open
  • Various angle and swing-out rotors available
  • Maximum capacity of 4 x 250 ml
  • Different adapters for micro centrifuge tubes up to 250 ml vessels available for the same bucket
  • Maintenance-free induction drive motor
  • Microcontroller controls speed, time and g-force
  • Suitable for low speeds, e.g. for cell sedimentation, accuracy +/– 1 rpm
  • Magnetic rotor identification prevents the rotor from overspeeding
  • Motorized lid lock
  • Easy lid opening due to pneumatic spring support
  • No need to open housing for emergency lid lock release
  • Stainless steel bowl
  • Imbalance switch
  • Produced according to national and international safety regulations (e.g. IEC 1010)
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Centrifuges
Product Number BBI-8580014
Product Name Benchtop Centrifuge 3-18
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
Configuration Benchtop
Speed Super
Unlock Full Specs
to access all available technical data

Similar Products

CycloGraph Standard Centrifugal Chromatography Device -  - Miles Scientific (Analtech)
Specs
Rotor Configuration Fixed Angle
Configuration Benchtop
Analysis Method Preparative
View Details
Pilot Plant Centrifuges - H 300 P - Heinkel USA
Specs
Display None
Configuration Floor Standing
Analysis Method Preparative
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details
Heraeus Multifuge X1 Centrifuge, Refrigerated 230V - 1538-54 - Terra Universal, Inc.
Specs
Rotor Configuration Fixed Angle
Display Digital
General Features Interchangeable Rotors
View Details