Jumbo Filter Housings
Filter Housing for Biopharmaceutical Applications
Introduction
Sartorius Stedim Biotech Jumbo P Filter Housings are specifically designed for liquid filtration applications of the Biopharmaceutical Industry. Manufactured in a PED 97|23| EC certified facility, special attention has been paid to choice of materials, durability, cleanability, ease of use and quality control. They are the clear choice of pharmaceutical and biotech manufacturers. Sartorius Stedim Biotech Jumbo Filter Housings are made to support the high expectations and standards of our customers.
Applications
Sartorius Stedim Biotech Jumbo Pharma Filter Housings are ideally suited for liquid filtration, including:
Quality of Material
Only 316L grade stainless steel is used for all wetted surfaces to provide maximum durability and resistance to corrosion. All supplied gaskets and O-rings meet FDA regulatory requirements.
Quality of Surface Finishes
Jumbo P Filter Housings come standard with internal finishes of at least 0.8 micron (µm) Ra and are nitric electropolished and passivated. Electropolishing of stainless steel Filter Housings is the recommended finishing process for all applications where cleanliness and corrosion resistance are critical.
Ease in Cleaning
Jumbo P Filter Housings are designed to allow for a more thorough cleaning. Sprayball assembly is available for all Jumbo P housings. CIP caps are also available.
Complete Flexibility
Sartorius Stedim Biotech offers the widest range of Filter Housing design options to exactly match your specific application requirements. Custom designs are available upon request.
Quality Control and Documentation
Premium document package as standard includes as-built drawing(s), BOM, MTRs, elastomer certs., hydrotest certs., surface finish certs., EP | passivation certs., weld log, etc. Each Filter Housing is also labeled with a matching serial number on the base and bell for complete traceability.
Ease of Installation
Sartorius Stedim Biotech Filter Housings are sold ready-to-install with the gasket(s), O-Ring (s) and clamp included.
CE PED 97|23|EC Standard
Sartorius Stainless Steel Housings are designed and manufactured according the Pressure Equipment Directive PED 97|23|EC. Our manufacturing process follows the highest quality standards and is monitored by an internal quality control system as well as by independent notified bodies on a regular basis. ASME design on request.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Water Filters |
| Product Number | 7J14LSZ00001 |
| Product Name | Stedim Biotech Jumbo P Liquid Filter Housing |
| Configuration | Housing Only |