Sartorius Lab Instruments GmbH & Co. KG Type III Pure Water Reverse Osmosis Systems 613L200

Description
arium® 613L Reverse Osmosis System arium® 613L reverse osmosis (RO) systems have been developed for applications requiring large volumes of RO water on a daily basis. Capable of delivering up to 300 L/h of purified water per hour, the arium® 613L is an efficient, reliable, low-maintenance RO system that is affordable as well. The high-performance RO membranes reduce water wastage and provide excellent product water quality, whilst ensuring high retention rates of water constituents. Product water storage is simplified by the use of an integrated 100-liter tank. The built-in distribution pump readily distributes the product water at a speed of 2 m3/h and 3.7 bar to the point of use. Applications Feed water for glassware machines, autoclaves and air humidifiers General laboratory applications Feed water for ultrapure water purification systems (ASTM type 1) Features High performance, low-energy, thin-film composite (TFC) RO membranes Feed pump which ensures stable pressure and water flow Permeate distribution pump 5-μm particle filter Integrated 100-L permeate tank Compact design High-quality integrated components (Grundfos pump, Danfoss valves) Fully assembled control panel. (No additional electrical installations required.) CE-certified Flow meter and manometer for control of permeate flow and pressure Integrated pressure sensor with alarm function Optional UV lamp and conductivity meter
Datasheet
Description
arium® 613L Reverse Osmosis System arium® 613L reverse osmosis (RO) systems have been developed for applications requiring large volumes of RO water on a daily basis. Capable of delivering up to 300 L/h of purified water per hour, the arium® 613L is an efficient, reliable, low-maintenance RO system that is affordable as well. The high-performance RO membranes reduce water wastage and provide excellent product water quality, whilst ensuring high retention rates of water constituents. Product water storage is simplified by the use of an integrated 100-liter tank. The built-in distribution pump readily distributes the product water at a speed of 2 m3/h and 3.7 bar to the point of use. Applications Feed water for glassware machines, autoclaves and air humidifiers General laboratory applications Feed water for ultrapure water purification systems (ASTM type 1) Features High performance, low-energy, thin-film composite (TFC) RO membranes Feed pump which ensures stable pressure and water flow Permeate distribution pump 5-μm particle filter Integrated 100-L permeate tank Compact design High-quality integrated components (Grundfos pump, Danfoss valves) Fully assembled control panel. (No additional electrical installations required.) CE-certified Flow meter and manometer for control of permeate flow and pressure Integrated pressure sensor with alarm function Optional UV lamp and conductivity meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Type III Pure Water Reverse Osmosis Systems
613L200
Type III Pure Water Reverse Osmosis Systems 613L200
arium® 613L Reverse Osmosis System arium® 613L reverse osmosis (RO) systems have been developed for applications requiring large volumes of RO water on a daily basis. Capable of delivering up to 300 L/h of purified water per hour, the arium® 613L is an efficient, reliable, low-maintenance RO system that is affordable as well. The high-performance RO membranes reduce water wastage and provide excellent product water quality, whilst ensuring high retention rates of water constituents. Product water storage is simplified by the use of an integrated 100-liter tank. The built-in distribution pump readily distributes the product water at a speed of 2 m3/h and 3.7 bar to the point of use. Applications Feed water for glassware machines, autoclaves and air humidifiers General laboratory applications Feed water for ultrapure water purification systems (ASTM type 1) Features High performance, low-energy, thin-film composite (TFC) RO membranes Feed pump which ensures stable pressure and water flow Permeate distribution pump 5-μm particle filter Integrated 100-L permeate tank Compact design High-quality integrated components (Grundfos pump, Danfoss valves) Fully assembled control panel. (No additional electrical installations required.) CE-certified Flow meter and manometer for control of permeate flow and pressure Integrated pressure sensor with alarm function Optional UV lamp and conductivity meter

arium® 613L

Reverse Osmosis System

arium® 613L reverse osmosis (RO) systems have been developed for applications requiring large volumes of RO water on a daily basis. Capable of delivering up to 300 L/h of purified water per hour, the arium® 613L is an efficient, reliable, low-maintenance RO system that is affordable as well.

The high-performance RO membranes reduce water wastage and provide excellent product water quality, whilst ensuring high retention rates of water constituents.

Product water storage is simplified by the use of an integrated 100-liter tank. The built-in distribution pump readily distributes the product water at a speed of 2 m3/h and 3.7 bar to the point of use.

Applications

  • Feed water for glassware machines, autoclaves and air humidifiers
  • General laboratory applications
  • Feed water for ultrapure water purification systems (ASTM type 1)

Features

  • High performance, low-energy, thin-film composite (TFC) RO membranes
  • Feed pump which ensures stable pressure and water flow
  • Permeate distribution pump
  • 5-μm particle filter
  • Integrated 100-L permeate tank
  • Compact design
  • High-quality integrated components (Grundfos pump, Danfoss valves)
  • Fully assembled control panel. (No additional electrical installations required.)
  • CE-certified
  • Flow meter and manometer for control of permeate flow and pressure
  • Integrated pressure sensor with alarm function
  • Optional UV lamp and conductivity meter
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Ion Exchange Equipment
Product Number 613L200
Product Name Type III Pure Water Reverse Osmosis Systems
Market Medical / Food
Unlock Full Specs
to access all available technical data

Similar Products

Water Softener System - DI-SEP® - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Market Medical / Food; Industrial
Removal Application Water Softening; Nitrate Removal
View Details
Culligan Pro Series Automatic Deionizer -  - Culligan International Company- Commercial & Industrial Division
Culligan International Company- Commercial & Industrial Division
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Market Medical / Food
Removal Application Ultra Pure Water
Peak Flow Rate 0.0075 GPM (0.0284 L/min)
View Details
Condensate Separators -  - Chicago Pneumatic and Pneumatech
Chicago Pneumatic and Pneumatech
Specs
Market Industrial
Removal Application Condensate Polishing
View Details