Jumbo Star Sartopure PP2 modular filter elements can be used for a wide range of prefiltration applications. Retention of hard, non deformable particles and reduction of bioburden from liquids is achieved through fractionated defined depth filtration. Jumbo Star Sartopure PP2 combine multiple layers of progressively finer polypropylene depth filter fleeces in a pleated format.
Jumbo Star Sartopure PP2 cartridges are optimised for the wide range of prefiltration and clarification in water and beverage application. Jumbo Star Sartopure PP2 filter cartridges combine multiple layers of progressively finer polypropylene depth filter material. Retention of particles and reduction of bioburden from liquids is ensured through fractionated defined depth filtration.
Applications:
Jumbo Star Sartopure PP2 are the ideal choice for prefiltration and clarification of:
Security:
Jumbo Star Sartopure PP2 filter elements ensure selective and defined particle retention. They are a valuable protection for the final membrane filter. The completely polypropylene construction offers a broad chemical compatibility.
Economic Prefiltration:
Highest dirt loading capacities in combination with high flow rates make Jumbo Star Sartopure PP2 filter elements an ideal choice for a variety of large-scale filtration applications in the Pharmaceutical industry. Filtration costs are reduced to a minimum as these filters provide a long service life in many applications.
Reliable Operation:
The new modular construction together with effective combination of nonwoven polypropylene achieves highest process reliability and reproducible results from batch to batch even under varying process conditions.
Cost Saving:
The modular filter construction in combination with the expanded filter area results in a smaller filter housing, minimizing the required footprint. Jumbo Star filters are available in 4 different cartridge sizes to match a wide range of batch sizes.
Flexibility:
Jumbo Star Sartopure PP2 filter elements are available in a modular design from 7 m² filter area up to 28 m² filter area. This flexibility facilitiates an easy adoption to your filtration process, depending on the batch size.
Documentation:
Jumbo Star Sartopure PP2 filter are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 5594002J* |
| Product Name | Jumbo Star Sartopure® PP2 Modular Filter Element |
| Type | Cartridge |
| Configuration | In-line |
| Application / Industry | Biopharmaceutical |
| Filtration Product | Water; Liquids |