Sartorius Lab Instruments GmbH & Co. KG SARTOFLOW®10 Stainless Steel Holder 179-6DD260160

Description
SARTOFLOW® 10 Stainless Steel Holder Hydraulic Crossflow holder for Sartocon® cassettes The SARTOFLOW® 10 stainless steel holder is optimized for the use with up to ten Sartocon ® production scale Crossflow cassettes or two Sartocubes® (max. 7 m²). It is designed for applications from 30 l to 1000 l volume. Target use: process development preclinical trials clinical trials pilot lots production Sartocon® cassettes with a filter area of up to 0.7 m² each, are available with Hydrosart®, and Polyethersulfone, membrane types. SARTOFLOW® 10 systems cover the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, viruses, antibodies, oligo nucleotides, endotoxin removal etc. The system is also suitable for cell harvesting and clarification processes. The family of Sartorius Stedim Biotech Crossflow holders feature the latest advances in crossflow design: vertical orientation of cassettes self-draining systems inline steamable no welds minimized hold up volume The SARTOFLOW® 10 filter holder is part of a modular micro- and ultrafiltration system and fits up to ten Sartocon® filter cassettes. It is designed for process development and pilot scale production in biopharmaceutical applications. The Sartocon® cassettes are placed between filter and clamping plate without a need for additional gaskets. It's not even necessary to remove the clamping plate for installation of the cassettes. Just place the cassettes on the guide rods and close the holder with the manual driven oil hydraulic pump. The crossflow holder and the hydraulic pump are optionally mounted on a stainless steel skid for easy handling. The clamping pressure can be controlled by an integrated oil pressure gauge. This allows very accurate and reproducible clamping conditions. Defined clamping conditions are essential, especially for steaming in place applications but it is also very valuable when cassettes have to be changed frequently. The SARTOFLOW® 10 holder offers high performance production scale technology for every process development and small scale production facility. The vertical positioning of the cassettes allows complete draining of retentate and permeate channels by gravity during harvesting and steaming procedures.
Datasheet
Description
SARTOFLOW® 10 Stainless Steel Holder Hydraulic Crossflow holder for Sartocon® cassettes The SARTOFLOW® 10 stainless steel holder is optimized for the use with up to ten Sartocon ® production scale Crossflow cassettes or two Sartocubes® (max. 7 m²). It is designed for applications from 30 l to 1000 l volume. Target use: process development preclinical trials clinical trials pilot lots production Sartocon® cassettes with a filter area of up to 0.7 m² each, are available with Hydrosart®, and Polyethersulfone, membrane types. SARTOFLOW® 10 systems cover the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, viruses, antibodies, oligo nucleotides, endotoxin removal etc. The system is also suitable for cell harvesting and clarification processes. The family of Sartorius Stedim Biotech Crossflow holders feature the latest advances in crossflow design: vertical orientation of cassettes self-draining systems inline steamable no welds minimized hold up volume The SARTOFLOW® 10 filter holder is part of a modular micro- and ultrafiltration system and fits up to ten Sartocon® filter cassettes. It is designed for process development and pilot scale production in biopharmaceutical applications. The Sartocon® cassettes are placed between filter and clamping plate without a need for additional gaskets. It's not even necessary to remove the clamping plate for installation of the cassettes. Just place the cassettes on the guide rods and close the holder with the manual driven oil hydraulic pump. The crossflow holder and the hydraulic pump are optionally mounted on a stainless steel skid for easy handling. The clamping pressure can be controlled by an integrated oil pressure gauge. This allows very accurate and reproducible clamping conditions. Defined clamping conditions are essential, especially for steaming in place applications but it is also very valuable when cassettes have to be changed frequently. The SARTOFLOW® 10 holder offers high performance production scale technology for every process development and small scale production facility. The vertical positioning of the cassettes allows complete draining of retentate and permeate channels by gravity during harvesting and steaming procedures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
SARTOFLOW®10 Stainless Steel Holder
179-6DD260160
SARTOFLOW®10 Stainless Steel Holder 179-6DD260160
SARTOFLOW® 10 Stainless Steel Holder Hydraulic Crossflow holder for Sartocon® cassettes The SARTOFLOW® 10 stainless steel holder is optimized for the use with up to ten Sartocon ® production scale Crossflow cassettes or two Sartocubes® (max. 7 m²). It is designed for applications from 30 l to 1000 l volume. Target use: process development preclinical trials clinical trials pilot lots production Sartocon® cassettes with a filter area of up to 0.7 m² each, are available with Hydrosart®, and Polyethersulfone, membrane types. SARTOFLOW® 10 systems cover the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, viruses, antibodies, oligo nucleotides, endotoxin removal etc. The system is also suitable for cell harvesting and clarification processes. The family of Sartorius Stedim Biotech Crossflow holders feature the latest advances in crossflow design: vertical orientation of cassettes self-draining systems inline steamable no welds minimized hold up volume The SARTOFLOW® 10 filter holder is part of a modular micro- and ultrafiltration system and fits up to ten Sartocon® filter cassettes. It is designed for process development and pilot scale production in biopharmaceutical applications. The Sartocon® cassettes are placed between filter and clamping plate without a need for additional gaskets. It's not even necessary to remove the clamping plate for installation of the cassettes. Just place the cassettes on the guide rods and close the holder with the manual driven oil hydraulic pump. The crossflow holder and the hydraulic pump are optionally mounted on a stainless steel skid for easy handling. The clamping pressure can be controlled by an integrated oil pressure gauge. This allows very accurate and reproducible clamping conditions. Defined clamping conditions are essential, especially for steaming in place applications but it is also very valuable when cassettes have to be changed frequently. The SARTOFLOW® 10 holder offers high performance production scale technology for every process development and small scale production facility. The vertical positioning of the cassettes allows complete draining of retentate and permeate channels by gravity during harvesting and steaming procedures.

SARTOFLOW® 10 Stainless Steel Holder

Hydraulic Crossflow holder for Sartocon® cassettes

The SARTOFLOW® 10 stainless steel holder is optimized for the use with up to ten Sartocon ® production scale Crossflow cassettes or two Sartocubes® (max. 7 m²). It is designed for applications from 30 l to 1000 l volume.

Target use:

  • process development
  • preclinical trials
  • clinical trials
  • pilot lots
  • production

Sartocon® cassettes with a filter area of up to 0.7 m² each, are available with Hydrosart®, and Polyethersulfone, membrane types.

SARTOFLOW® 10 systems cover the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, viruses, antibodies, oligo nucleotides, endotoxin removal etc. The system is also suitable for cell harvesting and clarification processes.

The family of Sartorius Stedim Biotech Crossflow holders feature the latest advances in crossflow design:

  • vertical orientation of cassettes
  • self-draining systems
  • inline steamable
  • no welds
  • minimized hold up volume

The SARTOFLOW® 10 filter holder is part of a modular micro- and ultrafiltration system and fits up to ten Sartocon® filter cassettes. It is designed for process development and pilot scale production in biopharmaceutical applications.

The Sartocon® cassettes are placed between filter and clamping plate without a need for additional gaskets. It's not even necessary to remove the clamping plate for installation of the cassettes. Just place the cassettes on the guide rods and close the holder with the manual driven oil hydraulic pump. The crossflow holder and the hydraulic pump are optionally mounted on a stainless steel skid for easy handling.

The clamping pressure can be controlled by an integrated oil pressure gauge. This allows very accurate and reproducible clamping conditions. Defined clamping conditions are essential, especially for steaming in place applications but it is also very valuable when cassettes have to be changed frequently.

The SARTOFLOW® 10 holder offers high performance production scale technology for every process development and small scale production facility.

The vertical positioning of the cassettes allows complete draining of retentate and permeate channels by gravity during harvesting and steaming procedures.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Housings
Product Number 179-6DD260160
Product Name SARTOFLOW®10 Stainless Steel Holder
Housing Material Steel - Stainless
Flow Full Flow
Filtration Product Chemical; Proteins, Vaccines, Viruses, Antibodies, Oligo Nucleotides, Endotoxins
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Filter Housing - 981 Series - Kaydon Filtration Corporation
Specs
Housing Material Aluminum; Steel; Steel - Stainless
Flow Rate (Liquids) 10.0 to 30.0 GPM (37.88 to 114 L/min)
Port Description 2"NPT 1"NPT
View Details
Multi Bag Filter Housing (EMBF) - EBMF-1202 - Harbory Filtration
Specs
Housing Material Steel - Stainless
Application / Industry Biopharmaceutical; Food or Beverage Processing; Hydrocarbon; Semiconductor; Automotive, Chemicals
Maximum Pressure 145 psi (102 m H2O)
View Details
Closures -  - Thermon, Inc
Thermon, Inc
Specs
Housing Material Steel; Steel - Stainless
Maximum Pressure ? to 150 psi (? to 106 m H2O)
Maximum Temperature ? to 200 F (? to 93.33 C)
View Details
Specs
Housing Material Steel - Stainless
Additional Features FDA; Vent Valve
Filtration Product Liquids
View Details