Sartorius Lab Instruments GmbH & Co. KG Microsart® Microbial Enumeration @filter 16D02--10-06--BL

Description
Microsart® @filter units, sterile and ready to use, combine a funnel and a gridded membrane filter in one unit. They have been specifically developed for the detection and enumeration of microorganisms in pharmaceuticals, cosmetics, food, beverages, water and other liquids. For sample volumes up to 100 ml Microsart® @filter 100 is the ideal device, larger sample sizes could be easily filtered by Microsart® @filter 250. Marked graduations allow accurate sample volumes. The optimised design permits thorough rinsing of the system subsequent to filtration. No liquid is retained in the filter funnel. Optimal sealing to the Microsart® Base 47 mm is guaranteed by the Click-Fit closure. Microsart® @vance Microsart® @filter unit kicks off the new product family Microsart® @vance. Microsart® @vance stands for innovative products for microbiological analyses based on colony count determination. Only a few steps from taking the sample until incubation by eliminating the risk of secondary contamination excels this product line. All Microsart® products meet the most stringent quality assurance standards and also deliver reliable results and simple, time-saving handling. Microsart® @vance is advanced colony counting by Sartorius Stedim Biotech GmbH. Microsart® Base and Funnel Dispenser Microsart® Base 47 mm is the perfect addition to existing Combisart® and Microsart® Combi.jet stainless steel manifolds. The Microsart® Funnel Dispenser guarantees secure removal of single, sterile Microsart® @filter units. The key to manufacture competitive products and maintaining conformity is the effective quality assurance and control in the highly regulated pharmaceutical industry. Products and raw materials used in the pharmaceutical or biotech industry require control of microbial levels during processing and handling. Microorganisms in liquids are quantified by the membrane filtration method. Use of this membrane filtration method allows accurate quantification of bacteria, yeasts and molds when low counts in a high sample volume are anticipated. All components of the filtration system must comply with international guidelines, such as USP, EP or ISO standards. Safe and reliable Sterile packaged - Sterilization at the point of use is not required Fully disposable base and funnel - Preparation- and sterilization-free procedure reduces the risk of secondary contamination Optimized design and materials - No liquid remains after filtration, eliminates the need of rinsing Easy handling Click-Fit closure - Fast in routine analysis, eliminates the risk of leakage Economy Adaptable on Combisart® - Maximum flexibility, no additional investment required Transparent funnel material - Visibility of the complete filtration
Description
Microsart® @filter units, sterile and ready to use, combine a funnel and a gridded membrane filter in one unit. They have been specifically developed for the detection and enumeration of microorganisms in pharmaceuticals, cosmetics, food, beverages, water and other liquids. For sample volumes up to 100 ml Microsart® @filter 100 is the ideal device, larger sample sizes could be easily filtered by Microsart® @filter 250. Marked graduations allow accurate sample volumes. The optimised design permits thorough rinsing of the system subsequent to filtration. No liquid is retained in the filter funnel. Optimal sealing to the Microsart® Base 47 mm is guaranteed by the Click-Fit closure. Microsart® @vance Microsart® @filter unit kicks off the new product family Microsart® @vance. Microsart® @vance stands for innovative products for microbiological analyses based on colony count determination. Only a few steps from taking the sample until incubation by eliminating the risk of secondary contamination excels this product line. All Microsart® products meet the most stringent quality assurance standards and also deliver reliable results and simple, time-saving handling. Microsart® @vance is advanced colony counting by Sartorius Stedim Biotech GmbH. Microsart® Base and Funnel Dispenser Microsart® Base 47 mm is the perfect addition to existing Combisart® and Microsart® Combi.jet stainless steel manifolds. The Microsart® Funnel Dispenser guarantees secure removal of single, sterile Microsart® @filter units. The key to manufacture competitive products and maintaining conformity is the effective quality assurance and control in the highly regulated pharmaceutical industry. Products and raw materials used in the pharmaceutical or biotech industry require control of microbial levels during processing and handling. Microorganisms in liquids are quantified by the membrane filtration method. Use of this membrane filtration method allows accurate quantification of bacteria, yeasts and molds when low counts in a high sample volume are anticipated. All components of the filtration system must comply with international guidelines, such as USP, EP or ISO standards. Safe and reliable Sterile packaged - Sterilization at the point of use is not required Fully disposable base and funnel - Preparation- and sterilization-free procedure reduces the risk of secondary contamination Optimized design and materials - No liquid remains after filtration, eliminates the need of rinsing Easy handling Click-Fit closure - Fast in routine analysis, eliminates the risk of leakage Economy Adaptable on Combisart® - Maximum flexibility, no additional investment required Transparent funnel material - Visibility of the complete filtration

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Microsart® Microbial Enumeration @filter
16D02--10-06--BL
Microsart® Microbial Enumeration @filter 16D02--10-06--BL
Microsart® @filter units, sterile and ready to use, combine a funnel and a gridded membrane filter in one unit. They have been specifically developed for the detection and enumeration of microorganisms in pharmaceuticals, cosmetics, food, beverages, water and other liquids. For sample volumes up to 100 ml Microsart® @filter 100 is the ideal device, larger sample sizes could be easily filtered by Microsart® @filter 250. Marked graduations allow accurate sample volumes. The optimised design permits thorough rinsing of the system subsequent to filtration. No liquid is retained in the filter funnel. Optimal sealing to the Microsart® Base 47 mm is guaranteed by the Click-Fit closure. Microsart® @vance Microsart® @filter unit kicks off the new product family Microsart® @vance. Microsart® @vance stands for innovative products for microbiological analyses based on colony count determination. Only a few steps from taking the sample until incubation by eliminating the risk of secondary contamination excels this product line. All Microsart® products meet the most stringent quality assurance standards and also deliver reliable results and simple, time-saving handling. Microsart® @vance is advanced colony counting by Sartorius Stedim Biotech GmbH. Microsart® Base and Funnel Dispenser Microsart® Base 47 mm is the perfect addition to existing Combisart® and Microsart® Combi.jet stainless steel manifolds. The Microsart® Funnel Dispenser guarantees secure removal of single, sterile Microsart® @filter units. The key to manufacture competitive products and maintaining conformity is the effective quality assurance and control in the highly regulated pharmaceutical industry. Products and raw materials used in the pharmaceutical or biotech industry require control of microbial levels during processing and handling. Microorganisms in liquids are quantified by the membrane filtration method. Use of this membrane filtration method allows accurate quantification of bacteria, yeasts and molds when low counts in a high sample volume are anticipated. All components of the filtration system must comply with international guidelines, such as USP, EP or ISO standards. Safe and reliable Sterile packaged - Sterilization at the point of use is not required Fully disposable base and funnel - Preparation- and sterilization-free procedure reduces the risk of secondary contamination Optimized design and materials - No liquid remains after filtration, eliminates the need of rinsing Easy handling Click-Fit closure - Fast in routine analysis, eliminates the risk of leakage Economy Adaptable on Combisart® - Maximum flexibility, no additional investment required Transparent funnel material - Visibility of the complete filtration

Microsart® @filter units, sterile and ready to use, combine a funnel and a gridded membrane filter in one unit. They have been specifically developed for the detection and enumeration of microorganisms in pharmaceuticals, cosmetics, food, beverages, water and other liquids.
For sample volumes up to 100 ml Microsart® @filter 100 is the ideal device, larger sample sizes could be easily filtered by Microsart® @filter 250. Marked graduations allow accurate sample volumes.
The optimised design permits thorough rinsing of the system subsequent to filtration. No liquid is retained in the filter funnel. Optimal sealing to the Microsart® Base 47 mm is guaranteed by the Click-Fit closure.

Microsart® @vance
Microsart® @filter unit kicks off the new product family Microsart® @vance. Microsart® @vance stands for innovative products for microbiological analyses based on colony count determination. Only a few steps from taking the sample until incubation by eliminating the risk of secondary contamination excels this product line.
All Microsart® products meet the most stringent quality assurance standards and also deliver reliable results and simple, time-saving handling. Microsart® @vance is advanced colony counting by Sartorius Stedim Biotech GmbH.

Microsart® Base and Funnel Dispenser
Microsart® Base 47 mm is the perfect addition to existing Combisart® and Microsart® Combi.jet stainless steel manifolds. The Microsart® Funnel Dispenser guarantees secure removal of single, sterile Microsart® @filter units.

The key to manufacture competitive products and maintaining conformity is the effective quality assurance and control in the highly regulated pharmaceutical industry.
Products and raw materials used in the pharmaceutical or biotech industry require control of microbial levels during processing and handling. Microorganisms in liquids are quantified by the membrane filtration method. Use of this membrane filtration method allows accurate quantification of bacteria, yeasts and molds when low counts in a high sample volume are anticipated. All components of the filtration system must comply with international guidelines, such as USP, EP or ISO standards.

Safe and reliable

  • Sterile packaged - Sterilization at the point of use is not required
  • Fully disposable base and funnel - Preparation- and sterilization-free procedure reduces the risk of secondary contamination
  • Optimized design and materials - No liquid remains after filtration, eliminates the need of rinsing

Easy handling

  • Click-Fit closure - Fast in routine analysis, eliminates the risk of leakage

Economy

  • Adaptable on Combisart® - Maximum flexibility, no additional investment required
  • Transparent funnel material - Visibility of the complete filtration
Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Funnels
Product Number 16D02--10-06--BL
Product Name Microsart® Microbial Enumeration @filter
Unlock Full Specs
to access all available technical data

Similar Products