Sartorius Lab Instruments GmbH & Co. KG Membrane Filters 13106 Series

Description
Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethyle ne (PTFE) membranes. Typical applications for membrane filters are for instance cell retention, particle collection, clarification and sterile filtration of aqueous solutions, particulate analysis and epifluorescence microscopy.
Datasheet
Description
Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethyle ne (PTFE) membranes. Typical applications for membrane filters are for instance cell retention, particle collection, clarification and sterile filtration of aqueous solutions, particulate analysis and epifluorescence microscopy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Membrane Filters 13106 Series
Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethyle ne (PTFE) membranes. Typical applications for membrane filters are for instance cell retention, particle collection, clarification and sterile filtration of aqueous solutions, particulate analysis and epifluorescence microscopy.

Membrane Filters

Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethylene (PTFE) membranes. Typical applications for membrane filters are for instance cell retention, particle collection, clarification and sterile filtration of aqueous solutions, particulate analysis and epifluorescence microscopy.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 13106 Series
Product Name Membrane Filters
Filter Type Membrane
Configuration Filter
Sample Type Liquid
Filter Medium Material Nitrocellulose
Filter Shape Disc
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Frit 2µm, .094
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 2.39 mm (0.0940 inch)
Thickness 1651 µm (65 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane; Funnel
Configuration Filter and Housing
Sample Type Liquid
View Details
Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28307 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, CA
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
MCE Syringe Filter, 0.45μm, 30mm, Sterile - 229753 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details