SANTOLUBE MCS-293 is a polyphenyl ether with excellent low and high-temperature properties and extraordinary resistance to degradation from heat, oxygen, radiation, and chemical attack. It is therefore well-suited for designing lubricants for use in applications that experience extreme and adverse conditions. SANTOLUBE MCS293 is compatible with most metals, plastics, and elastomers and is essentially nontoxic, especially when proper hygienic practices are employed.
| SantoLubes LLC | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | Santovac® MCS-293 |
| Product Name | High-Temperature Radiation-Resistant Base Fluid |
| Type | Base / Process Oil; Fluid / Oil |
| Functions | Lubricant; Corrosion Inhibiting or Rust Preventative |
| Composition / Chemistry | Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether |
| Industry Applications | Aerospace; Machine, Gears, Spindles, Ways and Final Drives |