The CT4022-A12BSN8 is a tunneling magnetoresistive (TMR) current sensor with a ±12 A current sensing range, housed in an SOIC-8 package. It operates with a 3.3 V or 5 V supply, provides a ratiometric analog output, and features a 1 mΩ primary conductor resistance for low power dissipation and high inrush current capability. The device offers 500 kHz bandwidth, common-mode field rejection, and operates from -40°C to 125°C. It is AEC-Q100 Grade 1 qualified and certified to UL 62368-1 (edition 3) with 3500 V RMS isolation, 5000 V impulse withstand, and 4 mm creepage and clearance. The output is bidirectional with a quiescent output voltage of 1.65 V at 3.3 V supply and 110 mV/A sensitivity.
Integrated Current Sensors
CURRENT SENSOR MR 12A 8-SOIC
CURRENT SENSOR MR 12A 8-SOIC
CURRENT SENSOR MR 12A 8-SOIC
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | CT4022-A12BSN8 | 620-CT4022-A12BSN8TR-ND |
| Product Name | Isolated, 500kHz TMR Current Sensor in 1 mΩ SOIC-8 or SOICW-16 Package | Current Sensors |
| Technology | Hall-Effect | |
| Mounting / Configuration | "8-SOIC" | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | |
| Current | 12 amps |