Allegro MicroSystems Inc. Current Sensors ACS750LCA-050

Description
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional 5-CA Formed Leads, PFF
Request a Quote Datasheet
Description
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional 5-CA Formed Leads, PFF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - ACS750LCA-050-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
ACS750LCA-050-ND
Current Sensors ACS750LCA-050-ND
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional 5-CA Formed Leads, PFF

Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional 5-CA Formed Leads, PFF

Buy Now Datasheet
Current Transducers - ACS750LCA-050 - 1135512-ACS750LCA-050 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS750LCA-050
1135512-ACS750LCA-050
Current Transducers - ACS750LCA-050 1135512-ACS750LCA-050
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1135512-ACS750LCA-05 0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: 5-CA Formed Leads Response Time: 27μs Frequency: DC ~ 13kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 40mV/A Part Status: Obsolete(EOL) For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±5% Accuracy: ±2% Family Name: ACS750LCA-050 Categories: Sensors, Transducers Manufacturer Homepage: www.allegromicro.com Maximum Supply Current: 10mA Alternative Parts (Cross-Reference): ACS770KCB-050B-PFF-T ; ACS756KCA-050B-PFF-T ; ACS756KCB-050B-PFF-T ; Introduction Date: January 09, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1135512-ACS750LCA-050
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: 5-CA Formed Leads
Response Time: 27μs
Frequency: DC ~ 13kHz
Operating Supply Voltage: 5V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 40mV/A
Part Status: Obsolete(EOL)
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 50A
Linearity: ±5%
Accuracy: ±2%
Family Name: ACS750LCA-050
Categories: Sensors, Transducers
Manufacturer Homepage: www.allegromicro.com
Maximum Supply Current: 10mA
Alternative Parts (Cross-Reference): ACS770KCB-050B-PFF-T; ACS756KCA-050B-PFF-T; ACS756KCB-050B-PFF-T;
Introduction Date: January 09, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number ACS750LCA-050-ND 1135512-ACS750LCA-050
Product Name Current Sensors Current Transducers - ACS750LCA-050
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CA Formed Leads, PFF
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Coreless, High Precision, Hall-Effect Current Sensor IC - ACS37610LLUA-005B5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 1000 amps
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details