The A17201 is a two-wire AC-coupled differential Hall-effect sensor IC designed for sensing motion from rotating ring magnets or ferrous targets, with an integrated 10 nF tracking capacitor to eliminate the need for external filtering components. It operates with a supply voltage range of 3.5 to 24.0 V, supports magnetic input frequencies from 8 Hz to 20 kHz, and features reverse battery protection. The device is available in a 2-pin plastic SIP package (suffix UB) with an operating ambient temperature range of -40°C to 150°C and includes an on-chip bandpass filter for EMI immunity. It is rated for a maximum junction temperature of 165°C and is lead-free with matte-tin-plated leadframes. Supply current is specified between 3 and 7 mA.
Special Purpose and E-Motor Speed Sensor ICs
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Speed Sensors |
| Product Number | A17201LUBATN-I1 |
| Product Name | 2-Wire Motorbike Speed Sensor IC |
| Sensor Technology | Hall Effect |