Allegro MicroSystems Inc. Hall Effect Sensor, -40 To 125Deg C; Hall Effect Type Allegro Microsystems ALS31313KLEATR-500

Description
HALL EFFECT SENSOR, -40 TO 125DEG C; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, -40 TO 125DEG C; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, -40 To 125Deg C; Hall Effect Type Allegro Microsystems - 94AC1152 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, -40 To 125Deg C; Hall Effect Type Allegro Microsystems
94AC1152
Hall Effect Sensor, -40 To 125Deg C; Hall Effect Type Allegro Microsystems 94AC1152
HALL EFFECT SENSOR, -40 TO 125DEG C; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

HALL EFFECT SENSOR, -40 TO 125DEG C; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 94AC1152
Product Name Hall Effect Sensor, -40 To 125Deg C; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19350LUBATN-FBE-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details