Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CA Formed Leads, PFF
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 198516-ACS756SCA-100
Packaging: Tube/Rail
Response Time: 3μs
Mounting: Through Hole
Frequency: DC to 120kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 14mA
Number of Channels: 1
Sensitivity: 20mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 100A
Linearity: ±1.75%
Accuracy: ±7%
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Dimension: 5-CA Formed Leads
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 34
LINEAR CURRENT SENSOR, 14mA, PFF-5; Quiescent Current:14mA; Bandwidth:120kHz; Sensor Case Style:PFF; No. of Pins:5Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-20°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 620-1238-ND | 198516-ACS756SCA-100B-PFF-T | 97M3901 |
| Product Name | Current Sensors | Current Transducers - ACS756SCA-100B-PFF-T | Linear Current Sensor, 14Ma, Pff-5; Quiescent Current Allegro Microsystems |
| Loop Type | Open Loop | Open Loop | |
| Technology | Hall-Effect | ||
| Mounting / Configuration | 5-CA Formed Leads, PFF | ||
| Electrical Output | Voltage | ||
| Operating Temperature | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | -4 F (-20 C) |