Allegro MicroSystems Inc. Current Sensors ACS754KCB-150-PFF

Description
Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Request a Quote Datasheet
Description
Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 620-1105-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1105-ND
Current Sensors 620-1105-ND
Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF

Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF

Buy Now Datasheet
Current Transducers - ACS754KCB-150-PFF - 909245-ACS754KCB-150-PFF - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS754KCB-150-PFF
909245-ACS754KCB-150-PFF
Current Transducers - ACS754KCB-150-PFF 909245-ACS754KCB-150-PFF
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909245-ACS754KCB-150 -PFF Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF Package: Tube Package: 5-CB Formed Leads, PFF Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 5-CB Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 170 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909245-ACS754KCB-150-PFF
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Package: Tube
Package: 5-CB Formed Leads, PFF
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: 5-CB Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 170
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number 620-1105-ND 909245-ACS754KCB-150-PFF
Product Name Current Sensors Current Transducers - ACS754KCB-150-PFF
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS758ECB-200U-PSF-T - 909247-ACS758ECB-200U-PSF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers