0 to 50 A Current Sensor ICs with Integrated Conductor
CURRENT SEN HE/DIFF 20A 8-SOIC
"Current Sensor 20A 1 Channel Hall Effect, Differential Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
CURRENT SEN HE/DIFF 20A 8-SOIC
Manufacturer: Allegro MicroSystems
Win Source Part Number: 1336503-ACS725LLCTR-
Category: Sensors, Transducers>Current Sensors
Packaging: Reel - TR
Response Time: 4µs
Standard Package: 3,000
Mounting: Surface Mount
Frequency: DC ~ 120kHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 14mA
Number of Channels: 1
Sensitivity: 132mV/A
For Measuring: DC
Sensor Type: Hall Effect, Differential
Current - Sensing: 20A
Linearity: ±1.5%
Accuracy: ±0.8%
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ACS725
RoHS Status: ROHS3 Compliant
SENSOR CURRENT HALL 20A DC
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS725LLCTR-20AU-T | 620-ACS725LLCTR-20AU-TCT-ND | 1336503-ACS725LLCTR-20AU-T | 26-ACS725LLCTR-20AU-T |
| Product Name | High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection | Current Sensors | Sensors, Transducers - Current Sensors | SENSOR CURRENT HALL 20A DC |
| Technology | Hall-Effect | Hall-Effect | Hall-Effect | |
| Current | 0.0 to 50 amps | 20 amps | 20 amps | |
| Mounting / Configuration | "8-SOIC" | Surface Mount | ||
| Electrical Output | Voltage | |||
| Operating Temperature | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) |