The ACS725LLCTR-05AB-T is an automotive-grade, galvanically isolated current sensor IC in a small-footprint SOIC8 package, designed for AC or DC current sensing in space-constrained applications. It operates from a 3.3 V single supply and provides a ratiometric analog output proportional to current, with a measurement range of ±5 A. The device features a 1.2 mΩ primary conductor resistance, differential Hall sensing for common-mode field rejection, and integrated digital temperature compensation for near-closed-loop accuracy over the -40 to 150 °C operating range. It is AEC-Q100 qualified and includes a filter pin for bandwidth adjustment. The part uses Pb-based solder bumps compliant with RoHS exemptions.
0 to 50 A Current Sensor ICs with Integrated Conductor
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 847921-ACS725LLCTR-0
Series: Automotive, AEC-Q100
Features: Current Sensor 1 Channel
Package: Reel - TR
Family Name: ACS725
Categories: Sensors
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
"Current Sensor 5A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
CURRENT SENSOR HE/DIFF 0A-5A
CURRENT SENSOR HE/DIFF 0A-5A
| Allegro MicroSystems Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS725LLCTR-05AB-T | 847921-ACS725LLCTR-05AB-T | 620-ACS725LLCTR-05AB-TTR-ND |
| Product Name | High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection | Current Transducers - ACS725LLCTR-05AB-T | Current Sensors |
| Technology | Hall-Effect | Hall-Effect | |
| Current | 0.0 to 50 amps | 0.0 amps | |
| Mounting / Configuration | "8-SOIC" | ||
| Electrical Output | Voltage | ||
| Operating Temperature | -40 to 302 F (-40 to 150 C) |