Allegro MicroSystems Inc. High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection ACS724LLCTR-50AB-T

Description
The ACS724/5 current sensors offer precise and stable current measurements in magnetically noisy environments, featuring differential sensing for common-mode rejection, galvanic isolation, and a wide operating temperature range. The ACS724 operates at 5V, while the ACS725 operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (ACS724) (ACS725) Download Datasheet ACS724 LC ACS724 KMA (Commercial) ACS724 LMA (Automotive) ACS724-725 LMC ACS725 LC ACS725 KMA (Commercial) ACS725 LMA (Automotive) Evaluation Boards ACSEVB-LC8-LZ6 ACSEVB-MA16-LA16 ACSEVB-MC16
Request a Quote Datasheet
Description
The ACS724/5 current sensors offer precise and stable current measurements in magnetically noisy environments, featuring differential sensing for common-mode rejection, galvanic isolation, and a wide operating temperature range. The ACS724 operates at 5V, while the ACS725 operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (ACS724) (ACS725) Download Datasheet ACS724 LC ACS724 KMA (Commercial) ACS724 LMA (Automotive) ACS724-725 LMC ACS725 LC ACS725 KMA (Commercial) ACS725 LMA (Automotive) Evaluation Boards ACSEVB-LC8-LZ6 ACSEVB-MA16-LA16 ACSEVB-MC16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection - ACS724LLCTR-50AB-T - Allegro MicroSystems Inc.
Manchester, NH, United States
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection
ACS724LLCTR-50AB-T
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection ACS724LLCTR-50AB-T
The ACS724/5 current sensors offer precise and stable current measurements in magnetically noisy environments, featuring differential sensing for common-mode rejection, galvanic isolation, and a wide operating temperature range. The ACS724 operates at 5V, while the ACS725 operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (ACS724) (ACS725) Download Datasheet ACS724 LC ACS724 KMA (Commercial) ACS724 LMA (Automotive) ACS724-725 LMC ACS725 LC ACS725 KMA (Commercial) ACS725 LMA (Automotive) Evaluation Boards ACSEVB-LC8-LZ6 ACSEVB-MA16-LA16 ACSEVB-MC16

The ACS724/5 current sensors offer precise and stable current measurements in magnetically noisy environments, featuring differential sensing for common-mode rejection, galvanic isolation, and a wide operating temperature range. The ACS724 operates at 5V, while the ACS725 operates at 3.3V.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (ACS724)
  • (ACS725)

Download Datasheet

  • ACS724 LC
  • ACS724 KMA (Commercial)
  • ACS724 LMA (Automotive)
  • ACS724-725 LMC
  • ACS725 LC
  • ACS725 KMA (Commercial)
  • ACS725 LMA (Automotive)

Evaluation Boards

  • ACSEVB-LC8-LZ6
  • ACSEVB-MA16-LA16
  • ACSEVB-MC16
Supplier's Site Datasheet
Current Transducers - ACS724LLCTR-50AB-T - 847984-ACS724LLCTR-50AB-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS724LLCTR-50AB-T
847984-ACS724LLCTR-50AB-T
Current Transducers - ACS724LLCTR-50AB-T 847984-ACS724LLCTR-50AB-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 847984-ACS724LLCTR-5 0AB-T Features: Current Sensor 1 Channel Package: Reel - TR Family Name: ACS724 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 847984-ACS724LLCTR-50AB-T
Features: Current Sensor 1 Channel
Package: Reel - TR
Family Name: ACS724
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Current Sensors - 620-ACS724LLCTR-50AB-TDKR-ND - DigiKey
Thief River Falls, MN, United States
CURRENT SENSOR HE/OL 50A 8-SOIC

CURRENT SENSOR HE/OL 50A 8-SOIC

Buy Now Datasheet
Current Sensors - 620-ACS724LLCTR-50AB-TTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-ACS724LLCTR-50AB-TCT-ND - DigiKey
Thief River Falls, MN, United States
CURRENT SENSOR HE/OL 50A 8-SOIC

CURRENT SENSOR HE/OL 50A 8-SOIC

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> Current Sensors
ACS724LLCTR-50AB-T
Sensors >> Current Sensors ACS724LLCTR-50AB-T
50A SOIC-8 Current Sensors ROHS

50A SOIC-8 Current Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number ACS724LLCTR-50AB-T 847984-ACS724LLCTR-50AB-T 620-ACS724LLCTR-50AB-TDKR-ND ACS724LLCTR-50AB-T
Product Name High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection Current Transducers - ACS724LLCTR-50AB-T Current Sensors Sensors >> Current Sensors
Technology Hall-Effect Hall-Effect
Current 0.0 to 50 amps 50 amps 50 amps
Voltage 5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Frequency Range 120000 Hz 120000 Hz
Loop Type Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1555-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "24-SSOP"
View Details
3 suppliers
Current Sensors - 620-1113-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
View Details
High-Precision Linear Hall-Effect-Based Current Sensor IC With 200 Μω Current Conductor - ACS72981KLRATR-150B5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0 to 400 amps
View Details
3 suppliers
450 kHz, High Accuracy Current Sensor with VREF in SOIC-6+F1120C1120:E1120C1119:C1120H1120C1120:H1120C1120C1120:D1120C1120:D1C1120:J1120 - ACS37012LLZATR-050B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers