Allegro MicroSystems Inc. High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection ACS724LLCTR-05AB-T

Description
0 to 50 A Current Sensor ICs with Integrated Conductor
Request a Quote Datasheet
Description
0 to 50 A Current Sensor ICs with Integrated Conductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection - ACS724LLCTR-05AB-T - Allegro MicroSystems Inc.
Manchester, NH, United States
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection
ACS724LLCTR-05AB-T
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection ACS724LLCTR-05AB-T
0 to 50 A Current Sensor ICs with Integrated Conductor

0 to 50 A Current Sensor ICs with Integrated Conductor

Supplier's Site Datasheet
Current Transducers - ACS724LLCTR-05AB-T - 766987-ACS724LLCTR-05AB-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS724LLCTR-05AB-T
766987-ACS724LLCTR-05AB-T
Current Transducers - ACS724LLCTR-05AB-T 766987-ACS724LLCTR-05AB-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766987-ACS724LLCTR-0 5AB-T Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 8-SOIC (0.154", 3.90mm Width) Response Time: 4μs Mounting: SMD Frequency: DC ~ 120kHz Operating Supply Voltage: 4.5 V ~ 5.5 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 400mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 5A Linearity: ±1.5% Accuracy: ±0.6% Family Name: ACS724LLCTR-05AB-T Categories: Sensors, Transducers Maximum Supply Current: 14mA ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766987-ACS724LLCTR-05AB-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Response Time: 4μs
Mounting: SMD
Frequency: DC ~ 120kHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 400mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 5A
Linearity: ±1.5%
Accuracy: ±0.6%
Family Name: ACS724LLCTR-05AB-T
Categories: Sensors, Transducers
Maximum Supply Current: 14mA
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Sensors - 620-ACS724LLCTR-05AB-TDKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-ACS724LLCTR-05AB-TTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-ACS724LLCTR-05AB-TCT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors Current Sensors
Product Number ACS724LLCTR-05AB-T 766987-ACS724LLCTR-05AB-T 620-ACS724LLCTR-05AB-TDKR-ND
Product Name High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection Current Transducers - ACS724LLCTR-05AB-T Current Sensors
Technology Hall-Effect Hall-Effect
Current 0.0 to 50 amps 5 amps 0.0 amps
Loop Type Open Loop Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C)
Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

450 kHz, High Accuracy Current Sensor with VREF in SOIC-6+F1120C1120:E1120C1119:C1120H1120C1120:H1120C1120C1120:D1120C1120:D1C1120:J1120 - ACS37012LLZATR-030B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers
Current Sensors - 620-ACS37002LMCATR-066B3TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
View Details
Current Sensors - 620-1322-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
View Details
3 suppliers
450 kHz, High Accuracy Current Sensor with VREF in SOIC-6+F1120C1120:E1120C1119:C1120H1120C1120:H1120C1120C1120:D1120C1120:D1C1120:J1120 - ACS37012LLZATR-030B5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers