The ACS718KMATR-20B-T is a high-isolation, linear current sensor IC in a 16-pin SOICW wide-body package, designed for AC or DC current sensing in industrial and communications systems. It operates from a 5.0 V single supply and provides a ratiometric output proportional to current flowing through its 0.85 mΩ primary conductor. The device is rated for ±20 A continuous current, with a typical sensitivity of 100 mV/A and an operating ambient temperature range of -40 to 125°C. It is certified to IEC/UL 60950-1 Ed. 2 with a dielectric strength of 4800 Vrms, reinforced isolation of 800 Vpeak, and creepage of 8.2 mm. The sensor is factory-calibrated and features chopper-stabilized output to minimize offset drift. The part is marked as Pre-End of Life, with recommended substitutions including ACS37002 and ACS724.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295"", 7.50mm Width)"
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295"", 7.50mm Width)"
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295"", 7.50mm Width)"
Win Source Part Number: 1139535-ACS718KMATR-
Category: Sensors, Transducers>Current Sensors
Package: Tape & Reel
Response Time: 13µs
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 40kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 9mA
Number of Channels: 1
Sensitivity: 100mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 20A
Linearity: ±1%
Accuracy: ±2%
Voltage - Supply: 5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1714-2,620-1714-
Base Product Number: ACS718
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS718KMATR-20B-T | 620-1714-2-ND | 1139535-ACS718KMATR-20B-T |
| Product Name | 5V Vcc Linear Current Sensor In Hi-Isolation Package | Current Sensors | Sensors, Transducers - Current Sensors |
| Technology | Hall-Effect | Hall-Effect | |
| Current | 0.0 to 50 amps | 20 amps | 20 amps |
| Voltage | 5 volts | 5 volts | 5 volts |
| Frequency Range | 40000 Hz | 40000 Hz | 40000 Hz |
| Approvals / Certifications | RoHS |