Allegro MicroSystems Inc. Current Sensors ACS713ELCTR-20A-T

Description
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 620-1192-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1192-2-ND
Current Sensors 620-1192-2-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1192-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1192-6-ND
Current Sensors 620-1192-6-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1192-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1192-1-ND
Current Sensors 620-1192-1-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Transducers - ACS713ELCTR-20A-T - 083427-ACS713ELCTR-20A-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS713ELCTR-20A-T
083427-ACS713ELCTR-20A-T
Current Transducers - ACS713ELCTR-20A-T 083427-ACS713ELCTR-20A-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 083427-ACS713ELCTR-2 0A-T Packaging: Reel - TR Response Time: 5μs Mounting: SMD (SMT) Frequency: DC to 80kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 13mA Number of Channels: 1 Sensitivity: 185mV/A For Measuring: DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 20A Linearity: ±1.5% Accuracy: ±1.5% Family Name: ACS713 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): SCD20PUN; ACS723LLCTR-20AU-T; Introduction Date: December 18, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Industrial, Commercial, Communications & Networking, Motor Drive & Control, Power Management, Safety Quantity per package: 3k pcs

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 083427-ACS713ELCTR-20A-T
Packaging: Reel - TR
Response Time: 5μs
Mounting: SMD (SMT)
Frequency: DC to 80kHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 13mA
Number of Channels: 1
Sensitivity: 185mV/A
For Measuring: DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 20A
Linearity: ±1.5%
Accuracy: ±1.5%
Family Name: ACS713
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 5V
Alternative Parts (Cross-Reference): SCD20PUN; ACS723LLCTR-20AU-T;
Introduction Date: December 18, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Industrial, Commercial, Communications & Networking, Motor Drive & Control, Power Management, Safety
Quantity per package: 3k pcs

Buy Now Datasheet
Ic, Hall Effect Current Sensor; Quiescent Current Allegro Microsystems - 65R6975 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hall Effect Current Sensor; Quiescent Current Allegro Microsystems
65R6975
Ic, Hall Effect Current Sensor; Quiescent Current Allegro Microsystems 65R6975
IC, HALL EFFECT CURRENT SENSOR; Quiescent Current:-; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes

IC, HALL EFFECT CURRENT SENSOR; Quiescent Current:-; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes

Supplier's Site Datasheet
Linear Current Sensor, 10Ma, Soic-8, Full Reel; Quiescent Current Allegro Microsystems - 28X3282 - Newark, An Avnet Company
Chicago, IL, United States
Linear Current Sensor, 10Ma, Soic-8, Full Reel; Quiescent Current Allegro Microsystems
28X3282
Linear Current Sensor, 10Ma, Soic-8, Full Reel; Quiescent Current Allegro Microsystems 28X3282
LINEAR CURRENT SENSOR, 10mA, SOIC-8, FULL REEL; Quiescent Current:-; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

LINEAR CURRENT SENSOR, 10mA, SOIC-8, FULL REEL; Quiescent Current:-; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 620-1192-2-ND 083427-ACS713ELCTR-20A-T 65R6975
Product Name Current Sensors Current Transducers - ACS713ELCTR-20A-T Ic, Hall Effect Current Sensor; Quiescent Current Allegro Microsystems
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Transducers - ACS709LLFTR-35BB - 909232-ACS709LLFTR-35BB - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details