The ACS780xLR is a high-precision, coreless Hall-effect current sensor IC with a 200 μΩ internal conductor, designed for AC and DC current measurement up to 100 A in automotive applications. It operates from a 4.5 to 5.5 V single supply, has a 120 kHz bandwidth, and a 3.6 μs output rise time. The device is packaged in a 7-pin PSOF (LR suffix) with a thickness of 1.5 mm and is AEC-Q100 qualified. The ACS780LLRTR-100B-T variant senses bidirectional currents from ±50 A to ±100 A with a sensitivity of 20 mV/A. It features integrated shielding for high dV/dt immunity, factory-trimmed accuracy, and operates from −40 °C to 150 °C. The part is not for new design and has been superseded by the ACS37220.
The ACS780 offers accurate and efficient current sensing for automotive applications, featuring a coreless design, 200µΩ conductor for low power loss, and integrated protection against common-mode field interference.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Current Sensor 100A 1 Channel Hall Effect, Differential Bidirectional 7-PowerSMD Module
Current Sensor 100A 1 Channel Hall Effect, Differential Bidirectional 7-PowerSMD Module
Current Sensor 100A 1 Channel Hall Effect, Differential Bidirectional 7-PowerSMD Module
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909253-ACS780LLRTR-1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Current Sensor 100A 1 Channel Hall Effect, Differential Bidirectional 7-PowerSMD Module
Package: 7-PowerSMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACS780
Categories: Sensors
Case / Package: 7-PSOF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1819-6, 620-1819-1, 620-1819-2
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS780LLRTR-100B-T | 620-1819-2-ND | 909253-ACS780LLRTR-100B-T |
| Product Name | Thermally Enhanced Smd Current Sensor IC | Current Sensors | Current Transducers - ACS780LLRTR-100B-T |
| Technology | Hall-Effect | Hall-Effect | |
| Operating Temperature | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) |
| Current | 0.0 to 400 amps | 100 amps | |
| Voltage | 5 volts | 4.5 to 5.5 volts | |
| Frequency Range | 120000 Hz | 120000 Hz |