The ACS71020 is a single-phase, isolated AC power monitoring IC with voltage zero crossing and overcurrent detection, designed for use in AC-powered systems. It is provided in a 16-pin SOICW package and supports I2C or SPI digital interfaces. The device offers 16-bit ADCs for voltage and current measurement, user-programmable thresholds for overvoltage, undervoltage, and overcurrent via integrated EEPROM, and reinforced isolation rated up to 517 V RMS. The ACS71020KMABTR-030B3
Simplify AC power monitoring with the ACS71020. This integrated solution provides accurate measurements of active, reactive, and apparent power, along with voltage zero crossing and overcurrent detection, eliminating the need for multiple discrete components.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Current Sensors |
| Product Number | ACS71020KMABTR-030B3-I2C |
| Product Name | Galvanically Isolated Power Monitoring IC |
| Technology | Hall-Effect |