Allegro MicroSystems Inc. High Sensitivity, Gmr-Based Current Sensor IC ACS70331EOLCTR-2P5U3

Description
The ACS70331 provides highly sensitive current sensing for applications below 5A, utilizing GMR technology for improved accuracy and resolution compared to Hall-effect sensors. Its differential configuration and low noise output ensure stable and precise measurements even in noisy environments. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The ACS70331 provides highly sensitive current sensing for applications below 5A, utilizing GMR technology for improved accuracy and resolution compared to Hall-effect sensors. Its differential configuration and low noise output ensure stable and precise measurements even in noisy environments. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACS70331 is a high-sensitivity, GMR-based current sensor IC designed for AC and DC current sensing up to 5 A, with a 1 MHz bandwidth and typical response time of 535 ns. It operates from a single 3.3 V supply and features a low primary conductor resistance of 1.1 mΩ. The ACS70331EOLCTR-2P5U3 variant is supplied in an SOIC-8 package with a current sensing range of 0 to 2.5 A and a sensitivity of 800 mV/A, and is qualified for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The ACS70331 is a high-sensitivity, GMR-based current sensor IC designed for AC and DC current sensing up to 5 A, with a 1 MHz bandwidth and typical response time of 535 ns. It operates from a single 3.3 V supply and features a low primary conductor resistance of 1.1 mΩ. The ACS70331EOLCTR-2P5U3 variant is supplied in an SOIC-8 package with a current sensing range of 0 to 2.5 A and a sensitivity of 800 mV/A, and is qualified for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
High Sensitivity, Gmr-Based Current Sensor IC - ACS70331EOLCTR-2P5U3 - Allegro MicroSystems Inc.
Manchester, NH, United States
High Sensitivity, Gmr-Based Current Sensor IC
ACS70331EOLCTR-2P5U3
High Sensitivity, Gmr-Based Current Sensor IC ACS70331EOLCTR-2P5U3
The ACS70331 provides highly sensitive current sensing for applications below 5A, utilizing GMR technology for improved accuracy and resolution compared to Hall-effect sensors. Its differential configuration and low noise output ensure stable and precise measurements even in noisy environments. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The ACS70331 provides highly sensitive current sensing for applications below 5A, utilizing GMR technology for improved accuracy and resolution compared to Hall-effect sensors. Its differential configuration and low noise output ensure stable and precise measurements even in noisy environments.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Current Sensors - 620-ACS70331EOLCTR-2P5U3CT-ND - DigiKey
Thief River Falls, MN, United States
CURRENT SENSOR GMR 2.5A 8-SOIC

CURRENT SENSOR GMR 2.5A 8-SOIC

Buy Now Datasheet
Current Sensors - 620-ACS70331EOLCTR-2P5U3DKR-ND - DigiKey
Thief River Falls, MN, United States
CURRENT SENSOR GMR 2.5A 8-SOIC

CURRENT SENSOR GMR 2.5A 8-SOIC

Buy Now Datasheet
Current Sensors - 620-ACS70331EOLCTR-2P5U3TR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 2.5A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 2.5A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Current Sensors Current Sensors
Product Number ACS70331EOLCTR-2P5U3 620-ACS70331EOLCTR-2P5U3CT-ND
Product Name High Sensitivity, Gmr-Based Current Sensor IC Current Sensors
Technology Hall-Effect
Current 0.0 to 50 amps 2.5 amps
Voltage 3.3 volts 3 to 4.5 volts
Frequency Range 1.00E6 Hz 1.00E6 Hz
Approvals / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS712ELCTR-05B-T - 1011844-ACS712ELCTR-05B-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 5 amps
View Details
5 suppliers
High Precision Linear Current Sensor - ACS770ECB-200U-PFF-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 0.0 to 400 amps
View Details
5 suppliers
450 kHz, High Accuracy Current Sensor with VREF in SOIC-6+F1120C1120:E1120C1119:C1120H1120C1120:H1120C1120C1120:D1120C1120:D1C1120:J1120 - ACS37010LLZATR-030B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers