"Current Sensor 90A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"
"Current Sensor 90A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"
"Current Sensor 90A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 620-ACS37002LMCATR-090B5CT-ND |
| Product Name | Current Sensors |
| Technology | Hall-Effect |
| Mounting / Configuration | "16-SOIC" |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 302 F (-40 to 150 C) |
| Current | 90 amps |