The ACS724LMCTR-20AB-T is a high-accuracy Hall-effect current sensor IC for bidirectional AC or DC current sensing in industrial and automotive applications, featuring a 265 µΩ integrated copper conductor for low power loss. It is packaged in a custom 16-pin SOICW surface-mount package with 8.7 mm creepage and clearance, and operates from a 5 V single supply. The device is AEC-Q100 automotive qualified and certified to UL60950-1 and UL62368-1 with a 5 kV RMS withstand voltage and reinforced isolation working voltage of 757 V RMS. It includes a filter pin for noise optimization and provides a ratiometric output proportional to current with factory-trimmed sensitivity of 100 mV/A and a measured range of ±20 A.
0 to 400 A Current Sensor ICs with Integrated Conductor
CURRENT SENSOR HE 20A 16-SOIC
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | ACS724LMCTR-20AB-T | 620-ACS724LMCTR-20AB-T-ND |
| Product Name | High Accuracy Hall-Effect Current Sensor With 265 Μω Integrated Conductor | Current Sensors |
| Technology | Hall-Effect | Hall-Effect |
| Current | 0.0 to 400 amps | 20 amps |
| Mounting / Configuration | "16-SOIC" | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 302 F (-40 to 150 C) |