Allegro MicroSystems Inc. Position Sensors - Angle, Linear Position Measuring - AAS33051LLPBTR-DD AAS33051LLPBTR-DD

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859134-AAS33051LLPBT R-DD Features: Hall Effect Sensor Angle External Magnet, Not Included Gull Wing Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Family Name: AAS330 Categories: Sensors Case / Package: 24-TSSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859134-AAS33051LLPBT R-DD Features: Hall Effect Sensor Angle External Magnet, Not Included Gull Wing Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Family Name: AAS330 Categories: Sensors Case / Package: 24-TSSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - AAS33051LLPBTR-DD - 859134-AAS33051LLPBTR-DD - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - AAS33051LLPBTR-DD
859134-AAS33051LLPBTR-DD
Position Sensors - Angle, Linear Position Measuring - AAS33051LLPBTR-DD 859134-AAS33051LLPBTR-DD
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859134-AAS33051LLPBT R-DD Features: Hall Effect Sensor Angle External Magnet, Not Included Gull Wing Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Family Name: AAS330 Categories: Sensors Case / Package: 24-TSSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859134-AAS33051LLPBTR-DD
Features: Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Package: Reel - TR
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: AAS330
Categories: Sensors
Case / Package: 24-TSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Angle, Linear Position Measuring - AAS33051LLPBTR-DD-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
AAS33051LLPBTR-DD-ND
Angle, Linear Position Measuring AAS33051LLPBTR-DD-ND
Hall Effect Sensor Angle External Magnet, Not Included Gull Wing

Hall Effect Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
AAS33051LLPBTR-DD
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring AAS33051LLPBTR-DD
1339 IN SG6.5 WITH LINEARIZATION

1339 IN SG6.5 WITH LINEARIZATION

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 859134-AAS33051LLPBTR-DD AAS33051LLPBTR-DD-ND AAS33051LLPBTR-DD
Product Name Position Sensors - Angle, Linear Position Measuring - AAS33051LLPBTR-DD Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 02291282-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 inch (10 mm)
Output Current
View Details