Allegro MicroSystems Inc. Automotive 3-Phase Isolator Gate Driver A6861KLPTR-T

Description
The A6861/2 provides a safe and reliable solution for motor isolation in automotive systems, replacing electromechanical relays with solid-state control for enhanced performance and ASIL compliance. The A6862 offers additional flexibility with independent activation inputs * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A6861) (A6862) Download Datasheet A6861 A6862
Request a Quote
Description
The A6861/2 provides a safe and reliable solution for motor isolation in automotive systems, replacing electromechanical relays with solid-state control for enhanced performance and ASIL compliance. The A6862 offers additional flexibility with independent activation inputs * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A6861) (A6862) Download Datasheet A6861 A6862
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A6861 is an automotive 3-phase isolator MOSFET driver designed for safety-critical systems requiring ASIL compliance, with three independent floating gate drives for N-channel MOSFETs in solid-state relay applications. It operates from a 4.5 to 50 V supply voltage and supports continuous operation at up to 150°C ambient temperature with a 165°C junction limit. The device is packaged in a 16-lead TSSOP with an exposed thermal pad measuring 4.4 mm by 5 mm, and includes an integrated charge pump to maintain gate drive above 7.5 V down to 4.5 V battery voltage. It is qualified as an A2-SIL™ product for safety-critical automotive systems.

Datasheet Summary
Powered by GS/AI

The A6861 is an automotive 3-phase isolator MOSFET driver designed for safety-critical systems requiring ASIL compliance, with three independent floating gate drives for N-channel MOSFETs in solid-state relay applications. It operates from a 4.5 to 50 V supply voltage and supports continuous operation at up to 150°C ambient temperature with a 165°C junction limit. The device is packaged in a 16-lead TSSOP with an exposed thermal pad measuring 4.4 mm by 5 mm, and includes an integrated charge pump to maintain gate drive above 7.5 V down to 4.5 V battery voltage. It is qualified as an A2-SIL™ product for safety-critical automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Automotive 3-Phase Isolator Gate Driver - A6861KLPTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Automotive 3-Phase Isolator Gate Driver
A6861KLPTR-T
Automotive 3-Phase Isolator Gate Driver A6861KLPTR-T
The A6861/2 provides a safe and reliable solution for motor isolation in automotive systems, replacing electromechanical relays with solid-state control for enhanced performance and ASIL compliance. The A6862 offers additional flexibility with independent activation inputs * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A6861) (A6862) Download Datasheet A6861 A6862

The A6861/2 provides a safe and reliable solution for motor isolation in automotive systems, replacing electromechanical relays with solid-state control for enhanced performance and ASIL compliance. The A6862 offers additional flexibility with independent activation inputs

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A6861)
  • (A6862)

Download Datasheet

  • A6861
  • A6862
Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category DC Motor Drives
Product Number A6861KLPTR-T
Product Name Automotive 3-Phase Isolator Gate Driver
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3948SLB-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Serial
View Details
6 suppliers
Motor Drivers, Controllers - L6219DS-T-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1320799-A3936SED - Win Source Electronics
Specs
Operating Temperature -20 to 150 C (-4 to 302 F)
AC Input 3 to 6 volts
DC Input 3 to 6 volts
View Details
6 suppliers