Allegro MicroSystems Inc. Motor Drivers, Controllers A8904SLB

Description
Motor Driver CMOS, DMOS SPI 24-SOIC
Request a Quote Datasheet
Description
Motor Driver CMOS, DMOS SPI 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - A8904SLB-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A8904SLB-ND
Motor Drivers, Controllers A8904SLB-ND
Motor Driver CMOS, DMOS SPI 24-SOIC

Motor Driver CMOS, DMOS SPI 24-SOIC

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A8904SLB - 1134844-A8904SLB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A8904SLB
1134844-A8904SLB
PMIC - PMIC - Motor Drivers, Controllers - A8904SLB 1134844-A8904SLB
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134844-A8904SLB Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Applications: General Mounting: SMD Technology: CMOS, DMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller - Commutation, Direction Management Interface: SPI Part Status: Obsolete(EOL) Output Configuration: Pre-Driver - Half Bridge (3) Voltage - Load: 4 V ~ 14 V Motor Type - AC, DC: Brushless DC (BLDC) Family Name: A8904 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): PW-82520R1-240L; PW-82520R1-200Z; PW-82520R1-211Y; Introduction Date: March 04, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134844-A8904SLB
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: CMOS, DMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Controller - Commutation, Direction Management
Interface: SPI
Part Status: Obsolete(EOL)
Output Configuration: Pre-Driver - Half Bridge (3)
Voltage - Load: 4 V ~ 14 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: A8904
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
RoHS State: Request Verification
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): PW-82520R1-240L; PW-82520R1-200Z; PW-82520R1-211Y;
Introduction Date: March 04, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.4A SOIC Motor Driver IC
744-A8904SLB
1.4A SOIC Motor Driver IC 744-A8904SLB
Brushless DC Motor Controller, 1.4A, BCDMOS, PDSO24, BATWING, SOIC-24 Product overview: A8904SLB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.4A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A8904SLB can be used for catalog matching and distributor lookup.

Brushless DC Motor Controller, 1.4A, BCDMOS, PDSO24, BATWING, SOIC-24 Product overview: A8904SLB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.4A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A8904SLB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A8904SLB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A8904SLB
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A8904SLB
IC MOTOR DRIVER 4.5V-5.5V 24SOIC

IC MOTOR DRIVER 4.5V-5.5V 24SOIC

Supplier's Site
Motor Drivers, Controllers - A8904SLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A8904SLB
Motor Drivers, Controllers A8904SLB
Motor Driver CMOS, DMOS SPI 24-SOIC

Motor Driver CMOS, DMOS SPI 24-SOIC

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A8904SLB - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A8904SLB
PMIC - Motor Drivers, Controllers A8904SLB
IC MOTOR DRIVER 4.5V-5.5V 24SOIC

IC MOTOR DRIVER 4.5V-5.5V 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motor Controllers Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number A8904SLB-ND 1134844-A8904SLB 744-A8904SLB A8904SLB A8904SLB A8904SLB
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - A8904SLB 1.4A SOIC Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication SPI SPI
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data