The A5932 provides a highly efficient and quiet solution for high-power fan control in automotive applications. Its sensorless sinusoidal drive minimizes noise and vibration, while configurable closed-loop speed curves optimize performance.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
View Datasheet
Evaluation Board
Win Source Part Number: 1347351-A5932KLPTR-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Fan Controller
Standard Package: 8,000
Technology: Power MOSFET
Function: Fan Control
Output Configuration: Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 5V ~ 50V
Mounting Type: Surface Mount
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A5932
AC Motor Controller, Product overview: A5932KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5932KLPTR-T can be used for catalog matching and distributor lookup.
IC MTRDRV MULTPHAS 5-50V 24TSSOP
Multiphase Motor Driver Power MOSFET 24-TSSOP-EP
IC MTRDRV MULTPHAS 5-50V 24TSSOP
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A5932KLPTR-T | 1347351-A5932KLPTR-T | 744-A5932KLPTR-T | A5932KLPTR-T | A5932KLPTR-T | A5932KLPTR-T |
| Product Name | Automotive 3-Phase Sinusoidal Sensorless Fan Controller | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |