IC MTR DRV UNIPOLAR 10-44V 18ZIP Product overview: SLA7024M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 44V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7024M can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 046948-SLA7024M
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 10 V to 44 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Case / Package: 18-ZIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 44 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Unipolar Motor Driver Power MOSFET Parallel 18-ZIP
Unipolar Motor Driver Power MOSFET Parallel 18-ZIP
MOTOR CONTROL/DRIVER, STEPPER, 1.5A SIP18; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1.5A; Output Voltage:100V; Driver Case Style:SIP; No. of Pins:18Pins; Supply Voltage Min:10V; Supply Voltage Max:44V; MSL:- RoHS Compliant: Yes
IC MTR DRV UNIPOLAR 10-44V 18ZIP
IC MTR DRV UNIPOLAR 10-44V 18ZIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-SLA7024M | 046948-SLA7024M | SLA7024M-ND | SLA7024M | 95B3004 | SLA7024M | SLA7024M |
| Product Name | 44V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - SLA7024M | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Control/driver, Stepper, 1.5A Sip18; Motor Type Allegro Sanken | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| DC Input | 44 volts | 10 to 44 volts | 10 to 44 volts | 10 to 44 volts | |||
| AC Input | 10 to 44 volts | 10 to 44 volts | 10 to 44 volts | ||||
| Continuous Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Configuration | PCB Mount; 18-SSIP Formed Leads |