The A4982SLPTR-T is a microstepping motor driver designed for bipolar stepper motors, capable of operating in full-, half-, quarter-, and sixteenth-step modes. It supports an output drive capacity of up to 35 V and ±2 A. The driver features a built-in translator for simplified operation, allowing for easy control with a single pulse on the STEP input, eliminating the need for complex programming or phase sequence tables. This device includes a fixed off-time current regulator that can operate in Slow or Mixed decay modes, which helps reduce audible motor noise and improve step accuracy. It also incorporates internal protection features such as thermal shutdown, undervoltage lockout (UVLO), and crossover-current protection. The A4982SLPTR-T is available in a 24-pin TSSOP package with an exposed thermal pad for enhanced thermal dissipation and is compliant with no smoke no fire (NSNF) design standards. Engineers may find this product suitable for applications where a straightforward interface is required, and where space and thermal management are critical considerations.
The A4982 simplifies microstepping motor control with its integrated translator, automatic current decay mode selection, and integrated protection features.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Stepper Motor Driver IC, 2A, 35V, TSSOP-24 Product overview: A4982SLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2A, 35V, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2A, 35V, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4982SLPTR-T can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 134203-A4982SLPTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2A
Voltage - Load: 8 V to 35 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/16
Family Name: A4982
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): AMIS30543C5431G; NCV70522DQ004R2G; NCV70522DQ004G;
Introduction Date: February 23, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
MOTOR DRIVER, MICROSTEPPING, 24TSSOP; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:35V; Driver Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4982SLPTR-T | 744-A4982SLPTR-T | 620-1352-2-ND | 134203-A4982SLPTR-T | A4982SLPTR-T | A4982SLPTR-T | 71T9772 | A4982SLPTR-T |
| Product Name | 2A Dual Full Bridge 1/16 Microstep Driver W/Ocp | Stepper 2A 35V TSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A4982SLPTR-T | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Microstepping, 24Tssop; Motor Type Allegro Microsystems | Motor Drivers, Controllers |
| Motor / System | Microstepping Motor | Stepper | ||||||
| Configuration | PCB Mount | PCB Mount; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| PC-Based Bus | Logic | |||||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||||
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |