Bipolar Motor Driver Bipolar Parallel 24-SOIC
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 133573-A2919SLB-T
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 750mA
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1/2, 1/4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Stepper Motor Controller, 1A, BIPolar, PDSO24, LEAD FREE, BATWING, SOIC-24 Product overview: A2919SLB-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A2919SLB-T can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER BIPOLAR 24SOIC
Bipolar Motor Driver Bipolar Parallel 24-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | A2919SLB-T-ND | 133573-A2919SLB-T | 744-A2919SLB-T | A2919SLB-T | A2919SLB-T |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A2919SLB-T | Stepper 1A SOIC Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -40 C (-40 F) | -20 to 150 C (-4 to 302 F) | |
| AC Input | 5 to 5 volts | 5 to 5 volts |