Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 143834-A3930KJPTR-T
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 48-LQFP-EP (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5.5 V to 50 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Motor Driver Power MOSFET Parallel 48-LQFP-EP (7x7)
Motor Driver Power MOSFET Parallel 48-LQFP-EP (7x7)
Motor Driver Power MOSFET Parallel 48-LQFP-EP (7x7)
3-Phase BLDC Motor Driver, 50V, LQFP, Parallel Interface Product overview: A3930KJPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 50V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3930KJPTR-T can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 48-LQFP-EP (7x7)
IC MOTOR DRIVER 5.5V-50V 48LQFP
IC MOTOR DRIVER 5.5V-50V 48LQFP
MOTOR DRIVER, 3 PHASE DC BRUSHLESS, LQFP-48, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:LQFP; No. of Pins:48Pins; Supply Voltage Min:5.5V RoHS Compliant: Yes
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:LQFP-EP; No. of Pins:48Pins; Supply Voltage Min:5.5V; Supply Voltage Max:50V; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 143834-A3930KJPTR-T | 620-1289-2-ND | 744-A3930KJPTR-T | A3930KJPTR-T | A3930KJPTR-T | A3930KJPTR-T | 97M3948 | 94AC7437 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A3930KJPTR-T | Motor Drivers, Controllers | 50V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, 3 Phase Dc Brushless, Lqfp-48, Full Reel; Motor Type Allegro Microsystems | Motor Driver, -40 To 150Deg C; Motor Type Allegro Microsystems |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 6 to 50 volts | 6 to 50 volts | 6 to ? volts | 6 to 50 volts | ||||
| DC Input | 6 to 50 volts | 6 to 50 volts | 50 volts | 6 to ? volts | 6 to 50 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | DC Brushless; Three Phase DC Brushless |