Allegro MicroSystems Inc. Dual Full Bridge Pwm Motor Driver A4970GLBTR-T

Description
The A4970 efficiently drives bipolar stepper motors or two DC motors, with integrated PWM current control, internal clamp diodes, and thermal protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet
Description
The A4970 efficiently drives bipolar stepper motors or two DC motors, with integrated PWM current control, internal clamp diodes, and thermal protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Full Bridge Pwm Motor Driver - A4970GLBTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Dual Full Bridge Pwm Motor Driver
A4970GLBTR-T
Dual Full Bridge Pwm Motor Driver A4970GLBTR-T
The A4970 efficiently drives bipolar stepper motors or two DC motors, with integrated PWM current control, internal clamp diodes, and thermal protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A4970 efficiently drives bipolar stepper motors or two DC motors, with integrated PWM current control, internal clamp diodes, and thermal protection.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Motor Drivers, Controllers - 620-1436-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1436-6-ND
Motor Drivers, Controllers 620-1436-6-ND
Bipolar Motor Driver DMOS On/Off 24-SOIC

Bipolar Motor Driver DMOS On/Off 24-SOIC

Buy Now Datasheet
Motor Drivers, Controllers - 620-1436-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1436-1-ND
Motor Drivers, Controllers 620-1436-1-ND
Bipolar Motor Driver DMOS On/Off 24-SOIC

Bipolar Motor Driver DMOS On/Off 24-SOIC

Buy Now Datasheet
Motor Drivers, Controllers - 620-1436-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1436-2-ND
Motor Drivers, Controllers 620-1436-2-ND
Bipolar Motor Driver DMOS On/Off 24-SOIC

Bipolar Motor Driver DMOS On/Off 24-SOIC

Buy Now Datasheet
Singapore, Singapore
1A SOIC Motor Driver IC
744-A4970GLBTR-T
1A SOIC Motor Driver IC 744-A4970GLBTR-T
Brushless DC Motor Controller, 1A, PDSO24, LEAD FREE, MS-013AD, SOIC-24 Product overview: A4970GLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4970GLBTR-T can be used for catalog matching and distributor lookup.

Brushless DC Motor Controller, 1A, PDSO24, LEAD FREE, MS-013AD, SOIC-24 Product overview: A4970GLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4970GLBTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - A4970GLBTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A4970GLBTR-T
Motor Drivers, Controllers A4970GLBTR-T
Bipolar Motor Driver DMOS On/Off 24-SOIC

Bipolar Motor Driver DMOS On/Off 24-SOIC

Buy Now Datasheet
Motor Driver, Full Bridge, 750Ma, Wsoic-24, Full Reel; Motor Type Allegro Microsystems - 55T5234 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Full Bridge, 750Ma, Wsoic-24, Full Reel; Motor Type Allegro Microsystems
55T5234
Motor Driver, Full Bridge, 750Ma, Wsoic-24, Full Reel; Motor Type Allegro Microsystems 55T5234
MOTOR DRIVER, FULL BRIDGE, 750mA, WSOIC-24, FULL REEL; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:750mA; Output Voltage:45V; Driver Case Style:WSOIC; No. of Pins:24Pins; Supply Voltage Min:7.45V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, FULL BRIDGE, 750mA, WSOIC-24, FULL REEL; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:750mA; Output Voltage:45V; Driver Case Style:WSOIC; No. of Pins:24Pins; Supply Voltage Min:7.45V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Driver, Full Bridge, 750Ma, Wsoic-24; Motor Type Allegro Microsystems - 87T7240 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Full Bridge, 750Ma, Wsoic-24; Motor Type Allegro Microsystems
87T7240
Motor Driver, Full Bridge, 750Ma, Wsoic-24; Motor Type Allegro Microsystems 87T7240
MOTOR DRIVER, FULL BRIDGE, 750mA, WSOIC-24; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:750mA; Output Voltage:45V; Driver Case Style:WSOIC; No. of Pins:24Pins; Supply Voltage Min:7.45V; Supply Voltage Max:45V RoHS Compliant: Yes

MOTOR DRIVER, FULL BRIDGE, 750mA, WSOIC-24; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:750mA; Output Voltage:45V; Driver Case Style:WSOIC; No. of Pins:24Pins; Supply Voltage Min:7.45V; Supply Voltage Max:45V RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - A4970GLBTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A4970GLBTR-T
PMIC - Motor Drivers, Controllers A4970GLBTR-T
IC MOTOR DRIVER BIPOLAR 24SOIC

IC MOTOR DRIVER BIPOLAR 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A4970GLBTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A4970GLBTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A4970GLBTR-T
IC MOTOR DRIVER BIPOLAR 24SOIC

IC MOTOR DRIVER BIPOLAR 24SOIC

Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number A4970GLBTR-T 620-1436-6-ND 744-A4970GLBTR-T A4970GLBTR-T 55T5234 87T7240 A4970GLBTR-T A4970GLBTR-T
Product Name Dual Full Bridge Pwm Motor Driver Motor Drivers, Controllers 1A SOIC Motor Driver IC Motor Drivers, Controllers Motor Driver, Full Bridge, 750Ma, Wsoic-24, Full Reel; Motor Type Allegro Microsystems Motor Driver, Full Bridge, 750Ma, Wsoic-24; Motor Type Allegro Microsystems PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Product Pulse Width Modulation Drive
Configuration PCB Mount PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Motor / System DC Brushed DC Brushed; Brushed DC Full Bridge Full Bridge
Communication On/Off On/Off
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Driver IC - 744-A4911KEVSR-J-1 - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
PC-Based Bus SPI
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Motor Drivers, Controllers - 620-1075-ND - DigiKey
Specs
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Serial
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
6 suppliers
Stepper 2A TSSOP Motor Driver IC - 744-A3983SLP - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Logic
Operating Temperature -20 C (-4 F)
View Details
6 suppliers
2A DIP Motor Driver IC - 744-A3958SB - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
PC-Based Bus Serial
Operating Temperature -20 C (-4 F)
View Details
7 suppliers