* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
IC MOTOR CONTROLLER Product overview: A4962KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4962KLPTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858971-A4962KLPTR-T
Features: Motor Driver
Package: Reel - TR
Family Name: A4962
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MOTOR CONTROLLER
Motor Driver Power MOSFET SPI 20-TSSOP-EP
IC MOTOR CONTROLLER
| Allegro MicroSystems Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4962KLPTR-T | 620-A4962KLPTR-TTR-ND | 744-A4962KLPTR-T | 858971-A4962KLPTR-T | A4962KLPTR-T | A4962KLPTR-T | A4962KLPTR-T |
| Product Name | Automotive Sensorless BLDC Mosfet Gate Driver | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A4962KLPTR-T | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount | PCB Mount; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| Communication | SPI | SPI | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |