The A4960 is a three-phase, sensorless brushless DC motor controller designed to drive external N-channel MOSFETs using block commutation based on back-EMF detection. It operates from a 7 to 50 V supply voltage and is compatible with 3.3 V and 5 V logic levels. The device is packaged in a 32-pin LQFP with an exposed thermal pad for improved heat dissipation and is rated for an ambient operating temperature range of -20 to 85 °C with a maximum junction temperature of 150 °C. Integrated diagnostics provide fault indication for undervoltage, overtemperature, and power bridge conditions. The part includes a charge pump for low-voltage operation, adjustable dead time for cross-conduction protection, and automatic bootstrap capacitor management. It supports PWM current limiting and serial diagnostics output.
Brushless DC Drivers (BLDC)
Win Source Part Number: 1347468-A4960SJPTR-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,500
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Voltage - Load: 7V ~ 50V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 32-LQFP Exposed Pad
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A4960
IC FAN DRIVER BLDC QFP Product overview: A4960SJPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4960SJPTR-T can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI 32-LQFP (7x7)
IC FAN DRIVER BLDC QFP
IC FAN DRIVER BLDC QFP
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4960SJPTR-T | 1347468-A4960SJPTR-T | 744-A4960SJPTR-T | A4960SJPTR-T-ND | A4960SJPTR-T | A4960SJPTR-T | A4960SJPTR-T |
| Product Name | Sensorless BLDC Controller | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount | PCB Mount; 32-LQFP Exposed Pad | |||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| AC Input | 3 to 6 volts | 3 to 6 volts |