Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 168533-A3932SLD-T
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 18 V to 50 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Brushless DC Motor Controller, BIPolar, PDSO38, LEAD FREE, MO-153BD-1, TSSOP-38 Product overview: A3932SLD-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3932SLD-T can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel, PWM 38-TSSOP
IC MOTOR DRIVER 18V-50V 38TSSOP
IC MOTOR DRIVER 18V-50V 38TSSOP
Motor Driver Power MOSFET Parallel, PWM 38-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 168533-A3932SLD-T | 744-A3932SLD-T | 620-1220-5-ND | A3932SLD-T | A3932SLD-T | A3932SLD-T |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A3932SLD-T | TSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 18 to 50 volts | 18 to 50 volts | ||||
| DC Input | 18 to 50 volts | 18 to 50 volts | ||||
| PC-Based Bus | Parallel, PWM |