The A4952/3 offers a cost-effective solution for PWM control of DC motors, with integrated protection features and synchronous rectification for enhanced efficiency.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007711-A4953ELJTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2A
Voltage - Load: 8 V to 40 V
Motor Type - AC, DC: Brushed DC
Family Name: A4953
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 40 V
Alternative Parts (Cross-Reference): A4950KLJTR-T; TB6561FG; TB6559FG;
Introduction Date: June 24, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
2A Brushed DC Motor Driver, 40V, DMOS, SOIC-8 Product overview: A4953ELJTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2A, 40V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4953ELJTR-T can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel 8-SOIC-EP
Motor Driver DMOS Parallel 8-SOIC-EP
Motor Driver DMOS Parallel 8-SOIC-EP
IC MOTOR DRIVER 8V-40V 8SOIC
IC MOTOR DRIVER 8V-40V 8SOIC
Motor Driver DMOS Parallel 8-SOIC-EP
MOTOR DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4953ELJTR-T | 007711-A4953ELJTR-T | 744-A4953ELJTR-T | 620-1428-2-ND | A4953ELJTR-T | A4953ELJTR-T | A4953ELJTR-T | 12AJ8264 |
| Product Name | Full Bridge DMOS Pwm Motor Driver | PMIC - PMIC - Motor Drivers, Controllers - A4953ELJTR-T | 2A 40V SOIC Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 85Deg C Rohs Compliant Allegro Microsystems |
| Product | Pulse Width Modulation Drive | |||||||
| Motor / System | DC Brushed | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount | PCB Mount; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 8 to 40 volts | 8 to 40 volts |