Bipolar Motor Driver DMOS Serial 24-DIP
Stepper Motor Controller, 1.5A, NMOS, PDIP24, LEAD FREE, PLASTIC, MS-001BE, DIP-24 Product overview: A3992SB-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1.5A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1.5A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3992SB-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766707-A3992SB-T
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 150°C (TJ)
Package: 24-PowerDIP (0.300", 7.62mm)
Applications: General
Technology: DMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Serial
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Output Current: 1.5A
Voltage - Load: 15 V ~ 50 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/64
Family Name: A3992
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-DIP
Alternative Parts (Cross-Reference): TB62210FNG(C8OELHB; TB62210FNG,C8,EL; TB67S209FTG(O,EL);
Introduction Date: August 30, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 15
Bipolar Motor Driver DMOS Serial 24-DIP
IC MTR DRV BIPOLR 4.5-5.5V 24DIP
IC MTR DRV BIPOLR 4.5-5.5V 24DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 620-1169-5-ND | 744-A3992SB-T | 766707-A3992SB-T | A3992SB-T | A3992SB-T | A3992SB-T |
| Product Name | Motor Drivers, Controllers | Stepper 1.5A DIP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A3992SB-T | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; "24-PowerDIP (0.300"", 7.62mm)" | |||||
| Communication | Serial | Serial | ||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 4 to 6 volts | 4 to 6 volts | ||||
| DC Input | 4 to 6 volts | 6 volts | 4 to 6 volts |