The A3983 simplifies microstepping motor control with its integrated translator, automatic current decay selection, and synchronous rectification, ensuring quiet and efficient operation.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007690-A3983SLPTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2A
Voltage - Load: 8 V to 35 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Stepper Motor Controller, 2A, NMOS, PDSO24, 1.20 MM HEIGHT, LEAD FREE, MO-153ADT, TSSOP-24 Product overview: A3983SLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3983SLPTR-T can be used for catalog matching and distributor lookup.
Stepper Motor Driver, Dual Full TSSOP24
Stepper Motor Driver, Dual Full TSSOP24
Stepper Motor Driver, Dual Full TSSOP24
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
MOTOR DRIVER, -40 TO 85 DEG C; Motor Type:DMOS; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:35V; Driver Case Style:TSSOP-EP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | Stepper Motor Drives | Stepper Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A3983SLPTR-T | 007690-A3983SLPTR-T | 744-A3983SLPTR-T | 6807201 | 6807201P | 620-1149-2-ND | A3983SLPTR-T | A3983SLPTR-T | A3983SLPTR-T | 07AH2404 |
| Product Name | Dual 1.5A Full Bridge 1/8 Microstep | PMIC - PMIC - Motor Drivers, Controllers - A3983SLPTR-T | Stepper 2A TSSOP Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 85 Deg C; Motor Type Allegro Microsystems |
| Motor / System | Microstepping Motor | Bipolar; Stepper | Stepper | DMOS | ||||||
| Configuration | PCB Mount | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||||||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | |||||||
| DC Input | 3 to 6 volts | 6 volts | 3 to 6 volts | 3 to 6 volts |