Bipolar Motor Driver DMOS Logic 28-TSSOP-EP
Stepper Motor Controller, 1A, NMOS, PDSO28, 1.10 MM HEIGHT, MO-153AET, TSSOP-28 Product overview: A3980KLPTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3980KLPTR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Logic 28-TSSOP-EP
IC MTR DRV BIPOLR 3-5.5V 28TSSOP
IC MTR DRV BIPOLR 3-5.5V 28TSSOP
IC MTR DRV BIPOLR 3-5.5V 28TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | A3980KLPTR-ND | 744-A3980KLPTR | A3980KLPTR | A3980KLPTR | A3980KLPTR | 26-A3980KLPTR |
| Product Name | Motor Drivers, Controllers | Stepper 1A TSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MTR DRV BIPOLR 3-5.5V 28TSSOP |
| Configuration | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| Communication | Logic | Logic | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 6 volts | |||||
| DC Input | 3 to 6 volts | 3 volts |