The A3967SLBTR-T is a microstepping motor driver designed for bipolar stepper motors, capable of operating in full, half, quarter, and eighth-step modes. It supports an output drive voltage of up to 30 V and can handle continuous output currents of ±750 mA, with peak currents reaching ±850 mA. The device features automatic current-decay mode detection and selection, allowing for mixed, fast, and slow decay modes, which contribute to reduced motor noise and improved step accuracy. This driver includes built-in protection mechanisms such as undervoltage lockout (UVLO), thermal shutdown, and crossover-current protection, ensuring reliable operation under various conditions. The A3967SLBTR-T operates with a logic supply voltage range of 3.0 to 5.5 V and is packaged in a 24-pin SOIC format, which includes internally fused pins for enhanced thermal dissipation. The device is suitable for applications where a complex microcontroller is not available or is overloaded, simplifying the implementation process.
The A3967 simplifies stepper motor control. Its integrated translator eliminates complex programming, while automatic current decay selection and synchronous rectification ensure quiet and efficient operation in full-, half-, quarter-, and eighth-step modes.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Stepper Motor Driver IC, 750mA, 30V, BIPOLAR, SOIC-24 Product overview: A3967SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 750mA, 30V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 750mA, 30V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3967SLBTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007684-A3967SLBTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 750mA
Voltage - Load: 4.75 V to 30 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Family Name: A3967SLBTR-T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): L297; L297A; L6506DC013TR;
Introduction Date: January 15, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Industrial
Stepper Motor Driver, Dual Full SOIC24
Stepper Motor Driver, Dual Full SOIC24
Stepper Motor Driver, Dual Full SOIC24
Bipolar Motor Driver Bipolar Logic 24-SOIC
Bipolar Motor Driver Bipolar Logic 24-SOIC
Bipolar Motor Driver Bipolar Logic 24-SOIC
MOTOR DRIVER, STEPPER, 750MA, SOIC-24, FULL REEL; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:750mA; Output Voltage:30V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
MOTOR DRIVER, -20 TO 85DEG C; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:750mA; Output Voltage:30V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
Bipolar Motor Driver Bipolar Logic 24-SOIC
IC MTR DRV BIPOLAR 3-5.5V 24SOIC
IC MTR DRV BIPOLAR 3-5.5V 24SOIC
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | Stepper Motor Drives | Stepper Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A3967SLBTR-T | 744-A3967SLBTR-T | 007684-A3967SLBTR-T | 6807197 | 6807197P | 620-1140-1-ND | 08J5878 | A3967SLBTR-T | A3967SLBTR-T | A3967SLBTR-T |
| Product Name | Dual Full Bridge Microstep W/Trans | Stepper 750mA 30V SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A3967SLBTR-T | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | Motor Driver, Stepper, 750Ma, Soic-24, Full Reel; Motor Type Allegro Microsystems | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Microstepping Motor | Bipolar; Stepper | Stepper | Stepper | ||||||
| Configuration | PCB Mount | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | ||||||
| PC-Based Bus | Logic | |||||||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||||||
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |