The A5984GLPTR-T is a DMOS microstepping driver with an integrated translator and overcurrent protection, designed for bipolar stepper motors operating from full-step to 1/32 step modes. It is housed in a 24-pin TSSOP package with an exposed thermal pad, measuring 5 mm × 5 mm × 0.90 mm. The device supports up to ±2 A output current and a 40 V supply voltage, with adaptive fast decay control to reduce motor noise and vibration. Protection features include short-to-ground, shorted load, short-to-battery, thermal shutdown, and undervoltage lockout. It operates within an ambient temperature range of -40°C to 105°C and consumes less than 10 µA in sleep mode. The package meets NSNF compliance requirements for enhanced safety in fault conditions.
The A5984 offers quiet and precise control of stepper motors, featuring adaptive current control to minimize noise and vibration, along with an integrated translator and selectable step modes for simplified design.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Evaluation Board
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Manufacturer: Allegro MicroSystems
Win Source Part Number: 810048-A5984GLPTR-T
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: DMOS
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (4)
Voltage - Load: 8V ~ 40V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/32
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 8V ~ 40V
2A Stepper Motor Driver IC, 8-40V, PDSO24/TSSOP-24 Product overview: A5984GLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2A, 40V, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2A, 40V, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5984GLPTR-T can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
IC MTR DRV BIPOLAR 8-40V 24TSSOP
IC MTR DRV BIPOLAR 8-40V 24TSSOP
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A5984GLPTR-T | 620-1787-6-ND | 810048-A5984GLPTR-T | 744-A5984GLPTR-T | A5984GLPTR-T | A5984GLPTR-T | A5984GLPTR-T |
| Product Name | DMOS Microstepping Driver W/Translator And Ocp | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A5984GLPTR-T | Stepper 2A 40V TSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Microstepping Motor | ||||||
| Configuration | PCB Mount | PCB Mount; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| Communication | Logic | Logic | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 8 to 40 volts | 8 to 40 volts |