Allegro MicroSystems Inc. 4.5V 5.5V Motor Driver IC A3948SLBTR

Description
IC MOTOR DRIVER 4.5V-5.5V 24SOIC Product overview: A3948SLBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3948SLBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 4.5V-5.5V 24SOIC Product overview: A3948SLBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3948SLBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V 5.5V Motor Driver IC
744-A3948SLBTR
4.5V 5.5V Motor Driver IC 744-A3948SLBTR
IC MOTOR DRIVER 4.5V-5.5V 24SOIC Product overview: A3948SLBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3948SLBTR can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 4.5V-5.5V 24SOIC Product overview: A3948SLBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3948SLBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - A3948SLBTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A3948SLBTR-ND
Motor Drivers, Controllers A3948SLBTR-ND
Motor Driver DMOS Serial 24-SOIC

Motor Driver DMOS Serial 24-SOIC

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A3948SLBTR - 198411-A3948SLBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3948SLBTR
198411-A3948SLBTR
PMIC - PMIC - Motor Drivers, Controllers - A3948SLBTR 198411-A3948SLBTR
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198411-A3948SLBTR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 1.5A Voltage - Load: 20 V to 50 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 24-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 198411-A3948SLBTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.5A
Voltage - Load: 20 V to 50 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3948SLBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3948SLBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3948SLBTR
IC MOTOR DRIVER 4.5V-5.5V 24SOIC

IC MOTOR DRIVER 4.5V-5.5V 24SOIC

Supplier's Site
PMIC - Motor Drivers, Controllers - A3948SLBTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3948SLBTR
PMIC - Motor Drivers, Controllers A3948SLBTR
IC MOTOR DRIVER 4.5V-5.5V 24SOIC

IC MOTOR DRIVER 4.5V-5.5V 24SOIC

Supplier's Site Datasheet
Motor Drivers, Controllers - A3948SLBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3948SLBTR
Motor Drivers, Controllers A3948SLBTR
Motor Driver DMOS Serial 24-SOIC

Motor Driver DMOS Serial 24-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-A3948SLBTR A3948SLBTR-ND 198411-A3948SLBTR A3948SLBTR A3948SLBTR A3948SLBTR
Product Name 4.5V 5.5V Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - A3948SLBTR Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Serial
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
DC Input 6 volts 4 to 6 volts 4 to 6 volts
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data