Brushless DC Motor Controller, BCDMOS, PDSO16, MO-153ABT, TSSOP-16 Product overview: A3946KLPTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3946KLPTR can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134592-A3946KLPTR
Packaging: Tape and Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP-EP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 135°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: A3946
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V ~ 60V
Motor Driver Power MOSFET Parallel 16-eTSSOP-EP
IC MOTOR DRIVER 7V-60V 16TSSOP
IC MOTOR DRIVER 7V-60V 16TSSOP
Motor Driver Power MOSFET Parallel 16-eTSSOP-EP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-A3946KLPTR | 1134592-A3946KLPTR | A3946KLPTR-ND | A3946KLPTR | A3946KLPTR | A3946KLPTR |
| Product Name | TSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A3946KLPTR | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | ||
| DC Input | 60 volts | 7 to 60 volts | 7 to 60 volts | |||
| AC Input | 7 to 60 volts | 7 to 60 volts |